EN
  • EN
  • DE

TC55NEM216AFTN-70

Part No TC55NEM216AFTN-70
Manufacturer Toshiba Semiconductor and Storage
Catalog SD
Description SD 256Kx16-80 PC125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945157-TC55NEM216AFTN-70
Series *
Ultra Librarian 3D Model Ultra Librarian TC55NEM216AFTN-70 CAD Model

Description

The TC55NEM216AFTN-70 is a low power CMOS static RAM (SRAM) from Toshiba. It's designed for applications where data retention during periods of low power or power loss is crucial, and where fast access times are required.

Applications

  • Portable devices (e.g., handheld computers, PDAs)
  • Battery-backed memory systems
  • Cache memory
  • Data loggers
  • Industrial control equipment

Features

  • Capacity: 2Mbit (128K x 16-bit)
  • Organization: 128K x 16 bits
  • Access Time: 70ns (nanoseconds), indicating a fast read/write cycle
  • Low Power Consumption: Designed for minimal power usage, especially in standby mode
  • Data Retention: Retains data even with low voltage or power loss
  • CMOS Technology: Utilizes CMOS technology for high performance and low power
  • Wide Operating Voltage Range: Typically operates from 3V to 5.5V
  • Package: TSOP (Thin Small Outline Package)

Benefits

  • Non-Volatile Data Storage: Retains data without constant power, making it suitable for critical data storage.
  • Fast Access Time: Enables quick retrieval and storage of data, improving system performance.
  • Low Power Consumption: Extends battery life in portable devices and reduces overall power usage.
  • Compact Size: The TSOP package allows for high-density board designs.
  • Wide Operating Voltage: Provides flexibility in system design and power supply options.

Additional Details

The TC55NEM216AFTN-70 is a reliable and efficient memory solution for applications requiring non-volatile data storage and fast access times. The 70ns access time is a key parameter, specifying the maximum time it takes for the SRAM to provide valid data after an address is applied. Always consult the Toshiba datasheet for detailed specifications, timing diagrams, and operating conditions.

This SRAM requires careful handling to avoid electrostatic discharge (ESD) damage. It is recommended to follow standard ESD precautions when handling and installing this component. Design engineers should consult the datasheet for detailed information on power supply requirements, signal timing, and thermal considerations.

You May Also Be Interested in

Samsung
SD 32Mx8-75 133MHz CL3 Pb-Free
Need more? Email Us
Samsung
SD 16Mx16
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Samsung
SD 32Mx16-75 133MHz
Need more? Email Us
Hynix Semiconductor
SD 1Mx16-7
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H PC133 CL3 (Pb-Free)
Need more? Email Us
Samsung
SD 16Mx16-75 PC133 CL3
Need more? Email Us
NANYA
SD 16Mx16 PC133 CL3
Need more? Email Us
Samsung
SD 2Mx32-7 143MHz
Lowest to $5.4135

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess