EN
  • EN
  • DE

TC55257DFTL-55L

Part No TC55257DFTL-55L
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098273-TC55257DFTL-55L
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC55257DFTL-55L CAD Model

Description

The TC55257DFTL-55L is a high-performance, low-power static RAM (SRAM) manufactured by Toshiba Semiconductor and Storage. This SRAM has a memory capacity of 262,144 bits, organized as 32,768 words by 8 bits. It is designed for applications requiring fast access times and low power consumption, making it suitable for use in portable devices, embedded systems, and cache memory applications.

Applications:

  • Portable Devices: Ideal for use in devices such as digital cameras, handheld gaming consoles, and personal digital assistants (PDAs).
  • Embedded Systems: Used in microcontroller-based systems for storing program code and data.
  • Cache Memory: Implemented as cache memory in microprocessor systems to improve performance.
  • Digital Signal Processing (DSP): Employed in DSP applications for fast data storage and retrieval.
  • Industrial Control Systems: Utilized in industrial automation and control equipment requiring reliable memory storage.

Features:

  • High-Speed Access Time: Offers an access time of 55 ns, enabling rapid data access.
  • Low Power Consumption: Operates at low power levels, extending battery life in portable applications.
  • Single 5V Power Supply: Requires a single 5V power supply for simplified system integration.
  • Fully Static Operation: Eliminates the need for external refresh circuitry, reducing system complexity.
  • TTL Compatible Inputs and Outputs: Ensures compatibility with standard TTL logic levels.
  • 32,768 Words by 8 Bits Organization: Provides a memory capacity of 262,144 bits, organized for efficient data storage.
  • Three-State Outputs: Facilitates easy memory expansion and bus interfacing.

Benefits:

  • Improved System Performance: Fast access times enhance overall system responsiveness and throughput.
  • Extended Battery Life: Low power consumption contributes to longer operational times for battery-powered devices.
  • Simplified System Design: Fully static operation and TTL compatibility streamline system integration.
  • Reliable Data Storage: Provides stable and dependable memory storage for critical data.
  • Cost-Effective Solution: Offers a balance of performance and cost for a variety of applications.

Additional Details:

The TC55257DFTL-55L SRAM operates over a standard industrial temperature range. It utilizes a standard 28-pin DIP or SOJ package for easy mounting on PCBs. The device's static design ensures data retention as long as power is supplied. The three-state outputs allow for easy connection to a microprocessor bus, enabling efficient data transfer. This SRAM is suitable for applications where speed and low power consumption are critical design considerations.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
Microchip Technology
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess