EN
  • EN
  • DE

TC551001BPL-10L

Part No TC551001BPL-10L
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description TC551001BPL-10L Tos
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 989604-TC551001BPL-10L
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC551001BPL-10L CAD Model

Description

The TC551001BPL-10L is a 1 Mbit static random-access memory (SRAM) chip manufactured by Toshiba Semiconductor and Storage. This SRAM is designed for use in a variety of electronic systems, providing fast and reliable data storage. It is characterized by its low power consumption, high speed, and ease of use.

Applications:

  • Embedded Systems: Used in embedded microcontrollers and microprocessors for program and data storage.
  • Industrial Control Systems: Provides memory for industrial control systems and automation equipment.
  • Networking Equipment: Employed in routers, switches, and other networking devices for data buffering.
  • Test and Measurement Equipment: Used in oscilloscopes, spectrum analyzers, and other test equipment.
  • Medical Devices: Utilized in medical instruments and devices for storing critical data.

Features:

  • 1 Mbit Capacity: Provides 1 Mbit (128K x 8 bits) of storage capacity.
  • Fast Access Time: Offers a fast access time of 10ns, enabling high-speed data retrieval.
  • Low Power Consumption: Consumes low power, making it suitable for battery-powered applications.
  • Easy to Use: Simple interface simplifies integration into electronic systems.
  • DIP Package: Available in a DIP package for easy prototyping and development.

Benefits:

  • Fast Data Access: Enables fast data retrieval, improving system performance.
  • Low Power Consumption: Reduces power consumption, extending battery life in portable devices.
  • Reliable Data Storage: Provides reliable data storage, ensuring data integrity.
  • Simplified System Design: Simple interface simplifies system design and integration.
  • Easy Prototyping: DIP package allows for easy prototyping and development.

The TC551001BPL-10L operates with a supply voltage of 5V, making it compatible with many standard electronic systems. It is packaged in a 32-pin DIP (Dual In-line Package), facilitating easy insertion and removal from breadboards and prototyping boards. The operating temperature range is typically between -40°C to +85°C, making it suitable for various industrial and commercial environments. The TC551001BPL-10L is designed to provide stable and reliable performance over its operating life, making it a preferred choice for critical memory applications. It helps in ensuring the efficient and fast operation of the connected systems. The TC551001BPL-10L is designed to meet stringent industry standards for performance and reliability, making it a preferred choice for demanding electronic applications.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess