The TC55257CPL-10 is a high-speed, low-power 262,144-bit static RAM (SRAM) manufactured by Toshiba Semiconductor and Storage. This SRAM is organized as 32,768 words by 8 bits. It is designed for memory applications where fast access times and low power consumption are critical.
Applications
- Cache memory in microprocessors
- Buffer memory in data acquisition systems
- Program storage in embedded systems
- High-speed memory for digital signal processing (DSP)
- Industrial control systems
Features
- High-speed access time: 10 ns
- Low power consumption: Active current of 100 mA (typical)
- Standby current of 10 mA (typical)
- Single 5V power supply
- TTL compatible inputs and outputs
- Available in a 28-pin plastic DIP package
- Organized as 32,768 words x 8 bits
Benefits
- Fast access time allows for high-performance system operation, minimizing delays in data retrieval and processing.
- Low power consumption reduces the overall power requirements of the system, enabling use in battery-powered applications and minimizing heat dissipation.
- Simple interface due to TTL compatibility makes it easy to integrate into existing digital systems.
- Compact DIP package allows for efficient use of board space.
- High reliability due to Toshiba's manufacturing standards ensures stable and consistent performance over a long lifespan.
Additional Details
The TC55257CPL-10 operates with a single 5V power supply. Its TTL-compatible inputs and outputs simplify interfacing with various digital logic circuits. The device is available in a 28-pin plastic DIP package. The refresh is not required because it is static RAM. The operating temperature range is typically 0°C to 70°C.