EN
  • EN
  • DE

TC55257CFL-10

Part No TC55257CFL-10
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description SILICON GATE CMOS 32,768 WORD x 8 BIT STATIC RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264690-TC55257CFL-10
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC55257CFL-10 CAD Model

Description

The TC55257CFL-10 is a high-speed, low-power static RAM (SRAM) manufactured by Toshiba Semiconductor and Storage. It is organized as 32,768 words by 8 bits, offering a total memory capacity of 256 Kbits. This SRAM is designed for applications requiring fast access times and low power consumption, making it suitable for use in portable devices, embedded systems, and other memory-intensive applications.

Applications

  • Embedded Systems: Microcontroller memory, data buffering.
  • Portable Devices: Mobile phones, PDAs, digital cameras.
  • Instrumentation: Data loggers, test equipment.
  • Industrial Control: Programmable logic controllers (PLCs), process control systems.
  • Medical Devices: Patient monitoring equipment, diagnostic tools.

Features

  • High-speed access: Offers a fast access time of 10ns, enabling quick data retrieval.
  • Low power consumption: Minimizes power usage, extending battery life in portable applications.
  • Wide operating voltage: Operates over a wide voltage range, providing flexibility in system design.
  • TTL-compatible inputs and outputs: Ensures compatibility with standard logic circuits.
  • Three-state outputs: Allows for easy memory expansion and interfacing with other devices.
  • Available in various packages: Offered in different package options, catering to diverse application needs.

Benefits

  • Improved system performance: Fast access times enhance overall system speed.
  • Extended battery life: Low power consumption prolongs the operational time of battery-powered devices.
  • Simplified system design: TTL compatibility and three-state outputs simplify integration into existing systems.
  • Increased reliability: Robust design ensures stable operation in demanding environments.
  • Versatile application: Suitable for a wide range of memory-intensive applications.

Additional Details

The TC55257CFL-10 operates from a single 5V power supply and features a typical standby current of 10µA. It is available in various package options, including DIP and SOJ, allowing for flexible mounting and integration. The SRAM utilizes advanced CMOS technology to achieve high performance and low power consumption. Its fast access time makes it ideal for applications requiring real-time data processing and high-speed memory access.

Furthermore, the TC55257CFL-10 is designed to meet industry standards for reliability and performance, ensuring stable operation in a variety of environments. Its robust construction and low power consumption make it a dependable choice for embedded systems and portable devices.

You May Also Be Interested in

Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess