EN
  • EN
  • DE

TC55257BPL-10L

Part No TC55257BPL-10L
Manufacturer Toshiba Semiconductor and Storage
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 196601-TC55257BPL-10L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC55257BPL-10L CAD Model

Description

The TC55257BPL-10L is a low-power 262,144-bit static RAM (SRAM) from Toshiba Semiconductor and Storage, organized as 32,768 words by 8 bits. Similar to the BFL series, the 'L' designates low power. The 'P' likely refers to the package type, possibly a plastic leaded chip carrier (PLCC) or similar package. The '10L' indicates a 10ns access time with low power consumption. This SRAM is well-suited for battery-powered devices, portable equipment, and embedded systems where both speed and power efficiency are critical.

Applications:

  • Portable computing devices (e.g., handhelds, PDAs)
  • Battery-backed memory systems
  • Low-power embedded controllers
  • Wireless communication devices
  • Industrial control systems with strict power budgets

Features:

  • Access time: 10 ns
  • Very Low power consumption: Optimized for battery operation
  • Organization: 32,768 words x 8 bits
  • Single 5V power supply
  • TTL compatible inputs and outputs
  • Three-state outputs
  • Package: Likely PLCC or similar package type

Benefits:

  • Extended battery life: Minimal power consumption allows for prolonged operation in portable devices.
  • Reduced heat generation: Low power dissipation simplifies thermal management and allows for denser packaging.
  • Fast data access: 10ns access time ensures rapid data retrieval and processing.
  • Simplified integration: TTL compatibility and three-state outputs facilitate easy interfacing with other system components.
  • Reliable performance: Manufactured by Toshiba, known for high-quality semiconductor products.

Additional Details:

The TC55257BPL-10L operates from a single 5V power supply. It uses TTL-compatible inputs and outputs, simplifying integration with standard logic circuits. The three-state outputs enable flexible memory expansion and bus sharing. The 'P' package type provides a compact and robust mounting option. Consult the Toshiba datasheet for specific power consumption figures and package dimensions.

The combination of low power and fast access time makes this SRAM an excellent choice for demanding portable applications. The PLCC package offers good mechanical stability and ease of handling during assembly.

You May Also Be Interested in

Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess