EN
  • EN
  • DE

TC551001BFL-70L

Part No TC551001BFL-70L
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description SILICON GATE CMOS 131,072 WORD x 8 BIT STATIC RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264662-TC551001BFL-70L
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC551001BFL-70L CAD Model

Description

The TC551001BFL-70L is a high-speed, low-power 1,048,576-bit (131,072 words x 8 bits) static RAM (SRAM) manufactured by Toshiba Semiconductor and Storage. This SRAM is designed for applications demanding fast access times and low power consumption. It is fabricated using advanced CMOS technology, ensuring both high performance and energy efficiency.

Applications

  • Cache memory in microprocessors
  • Buffer memory in high-speed data acquisition systems
  • High-performance computing systems
  • Networking equipment
  • Graphics processing units (GPUs)

Features

  • High-Speed Access Time: Offers a fast access time of 70ns, enabling quick data retrieval and processing.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered and energy-sensitive applications.
  • Wide Operating Voltage: Operates over a wide voltage range, typically 4.5V to 5.5V, providing flexibility in system design.
  • CMOS Technology: Utilizes advanced CMOS technology for high performance and low power dissipation.
  • Data Retention Capability: Ensures data retention even when power is off (typically with a standby current in the microamps range).
  • TTL Compatible Inputs/Outputs: Compatible with TTL logic levels, simplifying integration with other digital components.
  • Package: Available in various package options (e.g., SOJ, TSOP) for different mounting requirements.

Benefits

  • Improved System Performance: The fast access time significantly enhances the performance of systems requiring rapid data access.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices and reduces overall energy costs.
  • Enhanced Reliability: Robust design and manufacturing processes ensure high reliability and long-term stability.
  • Simplified System Integration: TTL compatible I/O and standard package options simplify integration into existing and new system designs.
  • Data Integrity: Data retention capability safeguards critical data during power outages.

Technical Specifications

The TC551001BFL-70L typically features an operating temperature range of -40°C to +85°C, making it suitable for a wide range of environments. It supports various operating modes, including read, write, and standby. Its memory array is organized as 131,072 words x 8 bits, providing a total storage capacity of 1,048,576 bits. The device's standby current is typically very low, ensuring minimal power drain when not actively in use. This SRAM is often used in applications where speed and power efficiency are critical considerations.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess