EN
  • EN
  • DE

TC511000AJ-70

Part No TC511000AJ-70
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description TC511000AJ-70 - - Ics
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098210-TC511000AJ-70
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC511000AJ-70 CAD Model

Description

The TC511000AJ-70 is a 1,048,576-bit Dynamic RAM (DRAM) manufactured by Toshiba Semiconductor and Storage. This memory device is designed for applications requiring high-density, high-speed data storage, offering reliable performance and low power consumption. It is part of Toshiba's extensive line of memory products, known for their quality and dependability in various electronic systems.

Applications

  • Personal Computers: Used as main memory in personal computers.
  • Workstations: Employed in workstations requiring high-performance memory.
  • Embedded Systems: Utilized in embedded systems for data storage and retrieval.
  • Graphics Cards: Integrated into graphics cards as video memory.
  • Industrial Control Systems: Found in industrial control systems for storing program code and data.

Features

  • 1,048,576-Bit Capacity: Provides a storage capacity of 1 megabit (1Mb).
  • Dynamic RAM (DRAM): Requires periodic refresh to maintain data integrity.
  • Access Time: Features a 70ns access time, ensuring fast data access.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered applications.
  • Standard DIP Package: Available in a standard Dual In-Line Package (DIP) for easy integration into breadboards and PCBs.
  • TTL Compatibility: Compatible with standard TTL logic levels.

Benefits

  • High-Density Storage: Provides a high-density memory solution for data storage.
  • Fast Data Access: Ensures fast data access with a 70ns access time.
  • Reduced Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Cost-Effective Solution: Offers a cost-effective solution for implementing memory systems.
  • Easy Integration: Can be easily integrated into existing systems and designs.
  • Versatile Application: Suitable for a broad range of applications due to its high density and fast access time.

Additional Details

The TC511000AJ-70 operates on a 5V power supply. It requires a refresh cycle to maintain data integrity, typically every few milliseconds. The device is organized as 1024 rows by 1024 columns. It provides standard read and write operations, enabling data to be stored and retrieved efficiently. The DIP package facilitates easy prototyping and production. The operating temperature range is typically from 0°C to +70°C.

You May Also Be Interested in

TDK Corporation
3-terminal Filters
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
Need more? Email Us
U-blox
Lowest to $110.7143
TDK Corporation
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
LSI Computer Systems
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess