EN
  • EN
  • DE

TC4W53FU(TE12L)

Part No TC4W53FU(TE12L)
Manufacturer Toshiba Semiconductor and Storage
Catalog Interface - Analog Switches - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family Interface - Analog Switches - SpecialPurpose
Win Source Part Number 196426-TC4W53FU(TE12L)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC4W53FU(TE12L) CAD Model

Description

The TC4W53FU(TE12L) is a dual 4-channel analog multiplexer/demultiplexer manufactured by Toshiba Semiconductor and Storage. This device is designed to route analog or digital signals from multiple sources to a single destination, or vice versa. It is commonly used in applications where multiple signals need to be switched or selected efficiently.

Applications:

  • Analog Signal Switching: Selecting analog signals from different sensors or sources.
  • Data Acquisition Systems: Routing multiple analog inputs to an analog-to-digital converter (ADC).
  • Audio and Video Routing: Switching between different audio or video sources.
  • Telecommunications: Multiplexing and demultiplexing signals in communication systems.
  • Test and Measurement Equipment: Used in automated testing to switch between different test points.

Features:

  • Dual 4-Channel Multiplexer/Demultiplexer: Contains two independent 4-channel switches.
  • CMOS Technology: Utilizes CMOS technology for low power consumption and high noise immunity.
  • Wide Operating Voltage Range: Operates over a broad range of supply voltages.
  • Low On-Resistance: Features low on-resistance for minimal signal distortion.
  • Break-Before-Make Switching: Prevents short circuits during switching.

Benefits:

  • Efficient Signal Routing: Allows for efficient routing of multiple signals to a single destination.
  • Reduced Component Count: Reduces the number of components required in switching applications.
  • Improved Signal Integrity: Low on-resistance minimizes signal distortion.
  • Low Power Consumption: CMOS technology ensures low power usage, extending battery life.
  • Reliable Switching: Break-before-make switching prevents short circuits and ensures reliable operation.

Additional Details:

The datasheet provides detailed information on parameters such as on-resistance, switching speeds, and operating voltage ranges. The TC4W53FU(TE12L) is suitable for a variety of analog and digital switching applications. The TE12L likely refers to the specific packaging and tape/reel specifications for automated assembly. Careful attention should be paid to signal routing to minimize crosstalk between channels.

You May Also Be Interested in

Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 324FCBGA
Lowest to $259.7015
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess