EN
  • EN
  • DE

TC4S584F,LF(B

Part No TC4S584F,LF(B
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Gates and Inverters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839623-TC4S584F,LF(B
Ultra Librarian 3D Model Ultra Librarian TC4S584F,LF(B CAD Model

Description

The TC4S584F,LF(B is a single Schmitt-trigger inverter IC manufactured by Toshiba Semiconductor and Storage. It is designed to invert a digital signal while providing hysteresis, which helps to eliminate noise and signal instability. This IC is commonly used in applications where clean and reliable signal inversion is required.

Applications:

  • Noise Filtering: Used to clean up noisy digital signals by eliminating spurious transitions.
  • Wave Shaping: Employed to convert slow-changing or irregular waveforms into clean digital signals.
  • Interface Circuits: Used to interface between different logic families or voltage levels.
  • Oscillators: Can be used to build simple oscillator circuits.
  • Pulse Shaping: Used to sharpen the edges of digital pulses.

Features:

  • Schmitt-Trigger Input: Provides hysteresis to eliminate noise and signal instability.
  • Single Inverter: Contains one inverting gate.
  • Low Power Consumption: Designed for low power operation.
  • Wide Operating Voltage Range: Operates over a broad range of voltage levels.
  • Fast Switching Speeds: Provides fast switching speeds for efficient signal processing.
  • Small Package: Available in a small package for space-constrained applications.

Benefits:

  • Noise Immunity: Provides excellent noise immunity due to the Schmitt-trigger input.
  • Reliable Signal Inversion: Ensures clean and reliable signal inversion.
  • Simplified Circuit Design: Simplifies the design of circuits requiring signal inversion and noise filtering.
  • Cost-Effective: Offers a cost-effective solution for signal processing needs.
  • Versatile Applications: Suitable for a wide range of applications requiring noise filtering and signal inversion.

The TC4S584F,LF(B is a reliable and versatile single Schmitt-trigger inverter IC suitable for a wide range of applications. Its noise immunity, fast switching speeds, and low power consumption make it an excellent choice for various electronic projects requiring clean and reliable signal inversion. This IC simplifies circuit design and provides a cost-effective solution for applications involving noisy digital signals.

You May Also Be Interested in

ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1467 $50.6115
835+ $0.1204 $100.5340
1,290+ $0.1166 $150.4140
1,775+ $0.1128 $200.2200
2,295+ $0.1091 $250.3845
3,070+ $0.0978 $300.2460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 176,970 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess