EN
  • EN
  • DE

TC4520BF(EL,N)

Part No TC4520BF(EL,N)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356578-TC4520BF(EL,N)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC4520BF(EL,N) CAD Model

Description

The TC4520BF(EL,N) is a CMOS Dual Binary Up Counter manufactured by Toshiba Semiconductor and Storage. This integrated circuit contains two independent 4-stage binary up counters within a single package. Each counter increments its output on the rising edge of its clock input. These counters find application in diverse areas, including frequency dividers, timers, and control circuits requiring binary counting operations.

Applications

  • Frequency Dividers: Used to divide an input frequency by a power of 2.
  • Timers: Measuring time intervals in timing circuits.
  • Control Circuits: Implementing sequential control logic.
  • Event Counters: Counting the number of occurrences of an event.
  • Digital Systems: Employed in various digital systems for counting and sequencing operations.

Features

  • Dual Binary Up Counters: Contains two independent 4-stage binary up counters.
  • CMOS Technology: Offers low power consumption and high noise immunity.
  • Wide Operating Voltage Range: Typically operates from 3V to 18V.
  • Synchronous Counting: Counters increment synchronously with the clock input.
  • Reset Input: Each counter has a reset input for clearing the count.

Benefits

  • Reduced Component Count: Simplifies circuit design by integrating two counters in one IC.
  • Low Power Consumption: Suitable for battery-powered and energy-efficient applications.
  • Accurate Counting: Provides accurate and reliable binary counting.
  • Versatile Application: Applicable in a wide range of counting and timing scenarios.
  • Reliable Performance: Offers consistent and dependable operation under varying conditions.

Additional Details

The TC4520BF(EL,N) typically comes in a 16-pin SOP (Small Outline Package). Each counter includes a clock input (CK), a reset input (RST), and four binary outputs (QA, QB, QC, QD). The counter increments on the rising edge of the clock signal. A high level on the reset input resets the counter to zero. The operating temperature range typically spans from -40°C to +85°C. The maximum clock frequency depends on the supply voltage and operating conditions. The outputs are designed to drive standard CMOS and TTL logic levels.

You May Also Be Interested in

IXYS
Need more? Email Us
Texas Instruments
Lowest to $5.6324
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Lowest to $35.9690

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess