EN
  • EN
  • DE

TC4510BP

Part No TC4510BP
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356568-TC4510BP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC4510BP CAD Model

Description

The TC4510BP is a BCD-to-Decimal Decoder manufactured by Toshiba Semiconductor and Storage. It is designed to convert Binary Coded Decimal (BCD) inputs into corresponding decimal outputs. This device is commonly used in applications requiring the display or processing of decimal numbers.

Applications

      
  • Decimal display drivers
  •   
  • Keyboard encoders
  •   
  • Digital metering systems
  •   
  • Numerical control systems
  •   
  • Instrumentation
  •   
  • Industrial control systems
  •   
  • Digital clocks and timers

Features

      
  • BCD-to-Decimal Decoding: Converts 4-bit BCD input to 10 corresponding decimal outputs.
  •   
  • High Output Drive Capability: Capable of driving multiple loads, such as LEDs or other digital circuits.
  •   
  • Wide Operating Voltage Range: Typically operates from 3V to 18V, providing flexibility in various applications.
  •   
  • Low Power Consumption: Minimizes energy usage, making it suitable for battery-powered devices.
  •   
  • CMOS Technology: Offers high input impedance and low output impedance.

Benefits

      
  • Simplified Decimal Conversion: Provides a straightforward method for converting BCD inputs to decimal outputs.
  •   
  • Versatile Display Driving: Suitable for driving various types of decimal displays.
  •   
  • Wide Application Range: Suitable for a broad range of digital systems requiring decimal decoding.
  •   
  • Energy Efficient: Low power consumption makes it ideal for portable devices.
  •   
  • Simplified System Design: Integrates decoding functionality into a single package, reducing component count.

Additional Details

The TC4510BP typically comes in a DIP (Dual In-line Package), SOIC or TSSOP package, making it easy to prototype and integrate into existing circuits.  The datasheet provides detailed electrical characteristics, truth tables, and application notes for optimal utilization of this component.

You May Also Be Interested in

NVIDIA
Lowest to $6.5292
Atmel
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $1.5860
Pulse
Lowest to $1.6817
STMicroelectronics
STANDARD TRIACS
Need more? Email Us
IXYS
Need more? Email Us
Texas Instruments
Lowest to $5.7999
Pulse
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess