EN
  • EN
  • DE

TC4073BP

Part No TC4073BP
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356420-TC4073BP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC4073BP CAD Model

Description

The TC4073BP, manufactured by Toshiba Semiconductor and Storage, is a triple 3-input AND gate belonging to the TC4000 series of CMOS logic gates. It provides three independent 3-input AND gates within a single integrated circuit package. This device is known for its low power consumption and high noise immunity, making it suitable for a variety of digital logic applications.

Applications

  • Logic Gates: Used as a basic AND gate in digital logic design.
  • Data Selection: Can be utilized in data selection and multiplexing circuits.
  • Address Decoding: Commonly used in address decoding circuits for memory systems.
  • Control Logic: Employed in control systems for various electronic devices.
  • Security Systems: Integrated into security circuits that require conditional logic.

Features

  • Triple 3-Input AND Gates: Contains three independent 3-input AND gates in one package.
  • Low Power Consumption: CMOS technology ensures minimal power usage.
  • Wide Operating Voltage Range: Operates efficiently within a broad range of supply voltages.
  • High Noise Immunity: Provides reliable performance in noisy environments.
  • Standard Logic Levels: Compatible with standard TTL and CMOS logic levels.

Benefits

  • Simplified Design: Reduces circuit complexity by integrating three AND gates into one IC.
  • Space Efficiency: Minimizes PCB footprint, enabling more compact designs.
  • Energy Savings: Low power consumption extends battery life in portable devices.
  • Reliable Performance: High noise immunity ensures stable and consistent operation.
  • Versatile Use: Applicable in a wide range of digital logic applications.

Additional Details

The TC4073BP is typically available in a 14-pin DIP package. Its outputs are high only when all three inputs of the corresponding gate are high. This characteristic makes it suitable for implementing complex logic functions when combined with other gates. Proper decoupling capacitors are recommended near the power supply pins to maintain stable operation. It is often used in applications where multiple conditions must be true simultaneously to trigger a certain action.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
SURGE ARRESTER 2-electrode arrester
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Mini-Circuits
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Lowest to $2.7073
Atmel
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6897 $58.6245
205+ $0.5660 $116.0300
320+ $0.5483 $175.4560
440+ $0.5306 $233.4640
565+ $0.5128 $289.7320
755+ $0.4598 $347.1490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess