EN
  • EN
  • DE

TC4051FT

Part No TC4051FT
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356370-TC4051FT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC4051FT CAD Model

Description

The TC4051FT is a high-speed CMOS analog multiplexer/demultiplexer from Toshiba Semiconductor and Storage. As a part of the TC4000 series, it provides a broad operating voltage and high noise immunity, ideal for diverse analog and digital switching tasks.

Applications

  • Analog signal multiplexing and demultiplexing
  • Data acquisition systems
  • Audio and video signal switching
  • Test and measurement instruments
  • Communication equipment

Features

  • Low ON resistance: Provides minimal signal attenuation due to its low ON resistance.
  • Wide operating voltage range: Operates over a wide voltage range to allow for flexible integration.
  • High noise immunity: CMOS technology ensures high noise immunity and reduces the chance of errors.
  • Low power consumption: Low power consumption allows usage in battery-powered devices.
  • Single or dual supply operation: Can operate using a single or dual power supply.
  • Three binary control inputs: Uses three binary control inputs (A, B, C) to select one of eight channels.

Benefits

  • Improved signal integrity: Low ON resistance preserves signal integrity during signal switching.
  • Increased system flexibility: Compatible with single or dual power supplies and supports a wide voltage range.
  • Reduced power consumption: Reduces overall energy consumption in the system.
  • Enhanced system reliability: The high noise immunity design enhances overall reliability.
  • Simplified signal routing: Enables simplified analog and digital signal routing.

Additional Details

The TC4051FT is offered in a SOIC-16 package. It typically operates between -40°C and +85°C. The device makes use of CMOS technology and break-before-make switching to prevent signal shorts. It also supports bi-directional signals.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
IXYS
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324
IXYS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess