EN
  • EN
  • DE

TC40175BF

Part No TC40175BF
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356310-TC40175BF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC40175BF CAD Model

Description

The TC40175BF is a Quad D-Type Flip-Flop with Complementary Outputs manufactured by Toshiba Semiconductor and Storage. This CMOS logic device incorporates four independent D-type flip-flops within a single package. Each flip-flop has both a Q and a Q\ (Q-bar or NOT Q) output. A common reset input allows all four flip-flops to be reset simultaneously. The complementary outputs provide both the true and inverted states of the stored data, which can simplify circuit designs.

Applications:

  • Buffer registers
  • Shift registers with inverted outputs
  • Control logic
  • Data storage
  • Frequency dividers

Features:

  • Quad D-Type Flip-Flops: Contains four independent D-type flip-flops
  • Complementary Outputs (Q and Q\): Provides both the true and inverted data outputs.
  • Positive-Edge Triggered: Data is transferred to the output on the rising edge of the clock pulse.
  • Common Reset Input: Allows simultaneous resetting of all four flip-flops.
  • CMOS Logic: Low power consumption and high noise immunity.
  • Wide Operating Voltage Range: Flexible operation with varying supply voltages.

Benefits:

  • Simplified Circuit Design: Complementary outputs reduce the need for external inverters.
  • Versatile Data Handling: Suitable for various data storage and manipulation tasks.
  • Synchronous Data Transfer: Ensures reliable data transfer with clock synchronization.
  • Efficient Reset Operation: Common reset simplifies initialization.
  • Low Power Consumption: CMOS technology minimizes power usage.

Additional Details:

The TC40175BF is supplied in a Flat Package. Data at the D input is transferred to the Q and Q\ outputs on the positive (rising) edge of the clock (CLK) input. When the reset (RST) input is activated (typically a low level), both Q outputs of all four flip-flops are forced to a low state, and the Q\ outputs are forced to a high state, regardless of the clock or data inputs. The datasheet includes detailed timing diagrams, truth tables, and electrical characteristics.

You May Also Be Interested in

IXYS
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess