EN
  • EN
  • DE

TC4011BF

Part No TC4011BF
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description QUAD 2 INPUT NAND GATE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356288-TC4011BF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC4011BF CAD Model

Description

The TC4011BF is a CMOS logic integrated circuit from Toshiba Semiconductor and Storage, belonging to the 4000 series. This IC features quad 2-input NAND gates, providing fundamental logic building blocks for digital electronic circuits. The TC4011BF is designed for use in a wide range of digital electronic applications where NAND gate logic is required.

Applications

  • Digital logic circuits
  • Control systems
  • Signal processing
  • Data transmission
  • Consumer electronics

Features

  • Quad 2-input NAND gates
  • CMOS technology for low power consumption
  • Wide operating voltage range
  • High noise immunity
  • Standardized pinout for easy integration

Benefits

  • Enables implementation of complex logic functions using basic NAND gates.
  • Reduces power consumption in battery-powered or energy-sensitive applications.
  • Provides reliable operation over a range of voltage conditions.
  • Minimizes the effects of electrical noise on circuit performance.
  • Simplifies circuit design and layout.

The TC4011BF operates with a wide supply voltage range, typically between 3V and 15V, making it compatible with various digital systems. The device's CMOS construction ensures low static power dissipation, which is crucial in battery-powered devices and energy-efficient designs. The NAND gate configuration allows for the implementation of various logic functions, including AND, OR, and NOT gates, through appropriate combinations. Its standardized pinout and robust design make it suitable for use in industrial control, consumer electronics, and digital communication systems. The high noise immunity characteristic is particularly beneficial in environments with significant electrical interference, ensuring reliable and predictable operation of the digital circuits. The TC4011BF is commonly used in applications such as simple alarm circuits, logic level converters, and basic digital control systems where a reliable and low-power NAND gate implementation is required. The device is available in a SOP (Small Outline Package), allowing for efficient use of board space and easy integration into surface mount designs. The integrated input protection network ensures robustness against electrostatic discharge (ESD), thereby enhancing the overall reliability of the device in handling and operational scenarios. The consistent propagation delay across a wide range of supply voltages and temperatures facilitates precise timing control in complex digital systems. Furthermore, the ability to cascade multiple TC4011BF devices enables the creation of intricate logic networks, making it a versatile choice for various digital circuit design requirements.

You May Also Be Interested in

IXYS
Need more? Email Us
Mini-Circuits
Need more? Email Us
Texas Instruments
Lowest to $5.7999
Pulse
Need more? Email Us
Broadcom Limited
Lowest to $8.2363
STMicroelectronics
STANDARD TRIACS
Lowest to $2.7073
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6260 $59.4700
225+ $0.5140 $115.6500
350+ $0.4978 $174.2300
480+ $0.4816 $231.1680
625+ $0.4655 $290.9375
830+ $0.4181 $347.0230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess