EN
  • EN
  • DE

TC35143BF(BS.DRY)

Part No TC35143BF(BS.DRY)
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case QFP-64
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
RoHS State Request Verification
Win Source Part Number 757143-TC35143BF(BS.DRY)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC35143BF(BS.DRY) CAD Model

Description

The TC35143BF is a transceiver IC manufactured by Toshiba Semiconductor and Storage. This component is tailored for short-range wireless communication, particularly within the 2.4 GHz ISM band. Its key function involves both transmitting and receiving data wirelessly, facilitating connectivity between devices without the need for physical cables. Often found in devices utilizing protocols like Bluetooth or Zigbee.

Applications:

  • Wireless Mice and Keyboards: Enables cordless connectivity between input devices and computers.
  • Bluetooth Headsets: Facilitates audio streaming and communication in wireless headsets.
  • Smart Home Devices: Integrates into smart bulbs, thermostats, and other home automation devices for remote control and monitoring.
  • Industrial Sensors: Used in wireless sensor networks for monitoring environmental conditions or machine performance.
  • Remote Controls: Enables wireless control of TVs, air conditioners, and other electronic appliances.

Features:

  • 2.4 GHz ISM Band Operation: Utilizes the globally recognized 2.4 GHz frequency band for wireless communication.
  • Low Power Consumption: Designed to minimize energy usage, extending battery life in portable devices.
  • High Data Rate: Supports data transfer rates suitable for audio, video, and data communication.
  • Integrated Antenna Matching Network: Simplifies antenna design and reduces the need for external components.
  • Small Package Size: Allows for integration into compact devices.

Benefits:

  • Enables Wireless Connectivity: Facilitates the development of wireless devices, eliminating the need for cables.
  • Reduces Power Consumption: Extends battery life in portable devices, maximizing usage time.
  • Simplifies Design: Reduces the complexity of wireless system design, speeding up development.
  • Improves System Performance: Provides reliable and efficient wireless communication.
  • Cost-Effective: Offers a competitive solution for wireless connectivity, lowering manufacturing costs.

The TC35143BF integrates essential components required for wireless communication, including a transmitter, receiver, and baseband processor. It aligns with the requirements of a broad range of wireless applications, delivering a balance of performance, power efficiency, and cost. The suffix (BS.DRY) likely specifies particular packaging or handling procedures important for maintaining the component's integrity during storage and manufacturing processes, potentially indicating moisture sensitivity.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess