EN
  • EN
  • DE

TC14L020AF-2109

Part No TC14L020AF-2109
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356003-TC14L020AF-2109
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC14L020AF-2109 CAD Model

Description

The TC14L020AF-2109 is a NOR Flash memory device manufactured by Toshiba Semiconductor and Storage. This memory component is a non-volatile storage solution, preserving data even without power. It is suitable for diverse embedded systems, balancing storage capacity, speed, and energy efficiency.

Applications

  • Embedded Systems: Found in various embedded applications needing non-volatile memory, such as industrial control systems and microcontrollers.
  • Consumer Electronics: Utilized in devices like digital cameras and MP3 players to store settings, user data, and firmware.
  • Networking Equipment: Used in routers and modems for storing boot code and configuration data.
  • Automotive Electronics: Applied in automotive systems to store firmware updates and calibration data.
  • IoT Devices: Integrated into Internet of Things (IoT) devices for storing sensor data and configuration parameters.

Features

  • Non-Volatile Memory: Retains data even when power is off.
  • NOR Flash Technology: Provides fast read access times.
  • Low Power Consumption: Designed for low-power operation.
  • Compact Package: Comes in a small form factor package.
  • High Endurance: Capable of withstanding a high number of program/erase cycles.

Benefits

  • Reliable Data Storage: Guarantees data integrity and retention.
  • Fast Read Access: Enables fast code execution and data retrieval.
  • Extended Battery Life: Low power consumption extends battery life.
  • Easy Integration: Compact package allows for simple integration.
  • Long-Term Reliability: High endurance guarantees long-term reliability.

Additional Details

Technical specifications for the TC14L020AF-2109 depend on the exact model, but generally include details such as the operating voltage range, temperature range, program/erase cycle endurance, read/write speeds, and package type. Consult the official Toshiba Semiconductor and Storage datasheet for specifications. This NOR flash memory can be accessed via a serial or parallel interface. Proper handling and ESD precautions are required.

You May Also Be Interested in

IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $5.7999
NVIDIA
Lowest to $6.5292
IXYS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Lowest to $2.7073
Pulse
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess