EN
  • EN
  • DE

TC101M-F-J21

Part No TC101M-F-J21
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355849-TC101M-F-J21
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC101M-F-J21 CAD Model

Description

The TC101M-F-J21 is a highly integrated solid-state relay (SSR) manufactured by Toshiba Semiconductor and Storage. This device is designed for a variety of applications requiring reliable and efficient switching of AC or DC loads.

Applications

      
  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment for switching motors, solenoids, and heating elements.
  •   
  • Home Appliances: Employed in appliances such as refrigerators, washing machines, and air conditioners for controlling power to various components.
  •   
  • Lighting Control: Integrated into lighting systems for switching and dimming control in both residential and commercial settings.
  •   
  • HVAC Systems: Utilized in heating, ventilation, and air conditioning systems for precise temperature and airflow management.
  •   
  • Medical Equipment: Found in various medical devices where reliable and safe switching is critical.

Features

      
  • Zero-Cross Detection: Minimizes electrical noise and inrush current by switching at the zero-crossing point of the AC waveform.
  •   
  • High Isolation Voltage: Provides excellent electrical isolation between the input and output, ensuring safety and preventing ground loops.
  •   
  • Low On-Resistance: Reduces power dissipation and heat generation, improving overall system efficiency.
  •   
  • Fast Switching Speed: Enables rapid and precise control of the load, making it suitable for dynamic applications.
  •   
  • Compact Package: Offers a small footprint, allowing for easy integration into space-constrained designs.
  •   
  • High Surge Current Capability: Can withstand large surge currents, enhancing reliability in demanding applications.

Benefits

      
  • Increased Reliability: Solid-state design eliminates mechanical wear and tear, resulting in a longer lifespan compared to electromechanical relays.
  •   
  • Reduced Maintenance: Absence of moving parts minimizes the need for maintenance and reduces downtime.
  •   
  • Improved Energy Efficiency: Low on-resistance and zero-cross detection contribute to reduced power consumption.
  •   
  • Enhanced Safety: High isolation voltage and surge current capability ensure safe and reliable operation.
  •   
  • Precise Control: Fast switching speed and zero-cross detection enable accurate and responsive control of the load.
  •   
  • Compact Design: Small footprint allows for easy integration into various applications, even with limited space.

Additional Details

The TC101M-F-J21 typically consists of an input control circuit, an isolation barrier (usually an optocoupler), and an output switching device (such as a MOSFET or triac). It's designed to be controlled by a low-voltage DC signal, which activates the output switching device to control the AC or DC load. The device's specifications, such as the maximum load voltage, load current, and isolation voltage, are crucial parameters to consider when selecting it for a specific application. Always refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Mini-Circuits
Need more? Email Us
IXYS
Need more? Email Us
Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us
STMicroelectronics
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
SURGE ARRESTER 2-electrode arrester
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess