EN
  • EN
  • DE

TBC858CW

Part No TBC858CW
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355754-TBC858CW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TBC858CW CAD Model

Description

The TBC858CW is a PNP silicon epitaxial transistor manufactured by Toshiba Semiconductor and Storage. This transistor is designed for a variety of general-purpose switching and amplification applications. It offers good performance characteristics suitable for use in many electronic circuits.

Applications:

      
  • General-purpose switching circuits: Used as a switch in various electronic circuits for controlling current flow.
  •   
  • Amplifier circuits: Employed in small-signal amplification stages for audio or instrumentation applications.
  •   
  • Driver stages: Can be used to drive larger transistors or MOSFETs in various applications.
  •   
  • DC-DC converters: Found in switching circuitry in power supplies and DC-DC converters.
  •   
  • Load switches: Controlling power to various circuit sections.

Features:

      
  • High collector current: It is capable of handling substantial collector current.
  •   
  • Low saturation voltage: This minimizes power loss when the transistor is in the 'on' state.
  •   
  • High current gain (hFE): This provides good amplification characteristics.
  •   
  • Fast switching speeds: It has relatively fast switching speeds for various applications.
  •   
  • Surface-mount package: It is typically available in a small surface-mount package like SOT-323.

Benefits:

      
  • Efficient switching: The combination of low saturation voltage and fast switching speeds results in high efficiency.
  •   
  • Good signal amplification: High hFE values translate to robust amplification capabilities.
  •   
  • Space-saving design: Small surface-mount package minimizes board space requirements.
  •   
  • Enhanced circuit performance: Overall characteristics improve circuit performance.
  •   
  • Reliable and consistent performance: Provided by Toshiba's manufacturing standards.

Additional Details:

The TBC858CW is a PNP bipolar junction transistor (BJT). Its specifications often include a collector-emitter voltage rating (VCEO), a collector current rating (IC), and a power dissipation rating (PD). The current gain (hFE) is a key parameter, defining the amplification capability. Switching speeds, characterized by turn-on and turn-off times, determine the transistor's performance in switching applications.

The TBC858CW commonly comes in a SOT-323 or similar small surface-mount package, making it suitable for densely populated circuit boards. When designing with the TBC858CW, it is essential to consider its thermal resistance to ensure that it operates within its safe operating area. Proper biasing techniques are also critical to achieving optimal performance and preventing saturation or cut-off. Datasheets from Toshiba Semiconductor and Storage provide detailed information on its electrical characteristics, thermal properties, and application notes to help in circuit design and ensure reliable operation. This transistor is frequently used in portable electronics, power management systems, and general-purpose electronic circuits requiring reliable and efficient switching and amplification.

You May Also Be Interested in

Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us
IXYS
Need more? Email Us
Texas Instruments
Need more? Email Us
IXYS
Need more? Email Us
Mini-Circuits
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
Lite-On Inc.
Need more? Email Us
KEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess