The TB9207N is a single-chip preamplifier IC designed for car audio systems, manufactured by Toshiba Semiconductor and Storage. It integrates multiple functions including input selection, volume control, tone control, and output amplification. This IC is intended to minimize external components and simplify the design of car audio systems, offering a compact and cost-effective solution.
Applications
- Car audio systems (head units)
- Automotive navigation systems
- In-car entertainment systems
- Vehicle sound systems
Features
- Built-in input selector
- Electronic volume control
- Tone control (bass, treble)
- Low distortion
- Low noise
- Single-chip design
- Compact package
- Mute function
- Standby function
Benefits
- Simplified car audio system design
- Reduced external component count
- Improved audio quality
- Lower system cost
- Space-saving design
- Enhanced reliability
- Ease of integration
Additional Details
The TB9207N operates from a single power supply and includes built-in protection circuits to prevent damage from overvoltage, short circuits, and thermal overload. The input selector allows users to switch between different audio sources, such as CD players, radio tuners, and auxiliary inputs. The electronic volume control provides precise and smooth volume adjustment without the use of mechanical potentiometers, which are prone to wear and noise. The tone control circuit enables users to adjust the bass and treble levels to their preference. The low distortion and low noise characteristics of the TB9207N ensure high-fidelity audio reproduction. The IC is available in a small surface mount package, which is suitable for compact car audio systems. Detailed specifications include operating voltage range (typically 8V to 16V), total harmonic distortion (THD), signal-to-noise ratio (SNR), and input impedance. Further technical details can be found in the device datasheet.