EN
  • EN
  • DE

TB9004FNG

Part No TB9004FNG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355693-TB9004FNG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB9004FNG CAD Model

Description

The TB9004FNG is a system power management IC designed by Toshiba Semiconductor and Storage specifically for automotive applications. It's designed to supply stable and regulated power to various electronic components within a vehicle. This IC integrates multiple voltage regulators, protection circuits, and often a watchdog timer to ensure reliable operation of automotive electronic systems.

Applications

  • Automotive Engine Control Units (ECUs): Powers the microcontrollers, sensors, and actuators responsible for engine management.
  • Automotive Body Control Modules (BCMs): Provides regulated power to control lighting, door locks, and other body-related functions.
  • Automotive Instrument Clusters: Supplies stable power to the displays, gauges, and other components in the instrument panel.
  • Automotive Transmission Control Units (TCUs): Provides the power for the electronic control systems that manage the vehicle's transmission.
  • Advanced Driver-Assistance Systems (ADAS): Powers sensors and processors in systems like adaptive cruise control, lane departure warning, and automatic emergency braking.

Features

  • Multiple Voltage Regulators: Integrates multiple voltage regulators to supply different voltage levels required by various automotive components.
  • Watchdog Timer: Monitors the microcontroller's operation and resets it if a fault occurs, enhancing system reliability.
  • Overvoltage Protection (OVP): Protects the IC and connected components from damage due to overvoltage conditions.
  • Undervoltage Protection (UVP): Prevents the system from operating under low voltage conditions, ensuring stable performance.
  • Overcurrent Protection (OCP): Limits the output current to protect the IC and load from excessive current draw.
  • Thermal Shutdown (TSD): Shuts down the IC if it overheats to prevent permanent damage.
  • Low Quiescent Current: Minimizes power consumption when the system is in standby mode, which is crucial for battery life in automotive applications.
  • AEC-Q100 Qualified: Meets the Automotive Electronics Council (AEC) standards for automotive-grade components, ensuring high reliability and performance in harsh automotive environments.

Benefits

  • Enhanced System Reliability: Integrated protection features and a watchdog timer ensure robust operation in demanding automotive conditions.
  • Simplified Design: Integration of multiple functions reduces the number of external components required, simplifying PCB layout and reducing BOM costs.
  • Improved Power Efficiency: Low quiescent current and efficient voltage regulators minimize power consumption, extending battery life.
  • Stable Power Supply: Provides a stable and regulated power supply to sensitive electronic components, ensuring proper and reliable operation.
  • Automotive Grade: AEC-Q100 qualification guarantees high reliability and performance in automotive applications.

Additional Details

The TB9004FNG is typically packaged in a small surface-mount package optimized for automotive applications. Proper thermal management is crucial for ensuring reliable operation; a heatsink or other cooling method may be required. Consult the manufacturer's datasheet for detailed electrical characteristics, application circuit examples, and thermal design considerations. The watchdog timer settings and other configurable parameters should be carefully adjusted based on the specific requirements of the automotive system. It's crucial to adhere to the manufacturer's recommendations for PCB layout and component placement to minimize noise and ensure optimal performance.

You May Also Be Interested in

Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Texas Instruments
Lowest to $4.3014

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0833 $54.1650
115+ $0.8889 $102.2235
175+ $0.8611 $150.6925
240+ $0.8334 $200.0160
315+ $0.8056 $253.7640
420+ $0.7222 $303.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,722 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess