EN
  • EN
  • DE

TB9003FG(ND1EL)

Part No TB9003FG(ND1EL)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355692-TB9003FG(ND1EL)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB9003FG(ND1EL) CAD Model

Description

The TB9003FG(ND1EL) is an automotive-grade system power IC designed and manufactured by Toshiba Semiconductor and Storage. This IC provides a stable and regulated power supply for various electronic components within automotive applications. Integrating multiple voltage regulators, protection features, and a watchdog timer, it is a critical component in ensuring the reliable operation of automotive electronic control units (ECUs) and other automotive systems.

Applications

  • Automotive Electronic Control Units (ECUs): Provides regulated power to microcontrollers, sensors, and other electronic components in engine control units, transmission control units, and body control modules.
  • Automotive Instrument Clusters: Powers displays, gauges, and other visual elements within the vehicle's instrument cluster.
  • Automotive Infotainment Systems: Supplies stable power to car audio systems, navigation systems, and other infotainment units.
  • Advanced Driver-Assistance Systems (ADAS): Provides power for sensors and processors used in features like adaptive cruise control, lane departure warning, and automatic emergency braking.
  • Automotive Lighting Systems: Regulates power for headlights, taillights, and other lighting components.

Features

  • Multiple Voltage Regulators: Integrates multiple voltage regulators to supply different voltage levels to various system components.
  • Watchdog Timer: Monitors the microcontroller's operation and resets it if a fault is detected, enhancing system reliability.
  • Overvoltage Protection (OVP): Protects the IC and connected components from damage caused by excessive voltage.
  • Undervoltage Protection (UVP): Prevents the system from operating under low voltage conditions, ensuring stable performance.
  • Overcurrent Protection (OCP): Limits the output current to protect the IC and load from excessive current draw.
  • Thermal Shutdown (TSD): Shuts down the IC if it overheats, preventing permanent damage.
  • Low Quiescent Current: Minimizes power consumption when the system is in standby mode, extending battery life.
  • AEC-Q100 Qualified: Meets the Automotive Electronics Council (AEC) standards for automotive-grade components, ensuring high reliability and performance.

Benefits

  • Enhanced System Reliability: Integrated protection features and a watchdog timer ensure robust operation in harsh automotive environments.
  • Simplified Design: Integration of multiple functions reduces the number of external components required, simplifying PCB layout and lowering bill-of-materials (BOM) costs.
  • Improved Power Efficiency: Low quiescent current and efficient voltage regulators minimize power consumption, extending vehicle battery life.
  • Stable Power Supply: Provides a stable and regulated power supply, ensuring proper operation of sensitive electronic components in the vehicle.
  • Automotive Grade Reliability: AEC-Q100 qualification ensures high reliability and performance in demanding automotive applications.

Additional Details

The TB9003FG(ND1EL) is typically packaged in a small surface-mount package optimized for automotive applications. Proper thermal management is essential to ensure long-term reliability; a heatsink or other cooling method may be necessary depending on the application's power requirements and ambient temperature. Refer to the official Toshiba datasheet for detailed electrical characteristics, application circuit examples, thermal design considerations, and recommended layout guidelines. The watchdog timer settings and other configurable parameters should be carefully configured to match the specific requirements of the target application. The "ND1EL" suffix may indicate a specific production lot or variant with minor differences, so it's always best to consult the datasheet for the exact specifications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
IXYS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess