EN
  • EN
  • DE

TB6604FTG(O,EL,A)

Part No TB6604FTG(O,EL,A)
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Win Source Part Number 196358-TB6604FTG(O,EL,A)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB6604FTG(O,EL,A) CAD Model

Description

The TB6604FTG is a dual H-bridge motor driver from Toshiba Semiconductor and Storage. It's designed for applications requiring precise control of two DC motors or one stepper motor. This device is characterized by its low on-resistance, contributing to efficient power utilization and reduced heat generation. It offers various control modes, enabling flexible implementation in diverse motor control systems.

Applications

  • Robotics: Controlling the movement of robot arms, wheels, and other actuators.
  • Printers: Driving paper feed motors, print head positioning motors.
  • Office Automation Equipment: Controlling motors in copiers, scanners, and fax machines.
  • Gaming Consoles: Driving vibration motors in controllers.
  • Toys: Controlling motors in remote control cars, trains, and other motorized toys.

Features

  • Dual H-Bridge Configuration: Enables independent control of two DC motors or a single stepper motor.
  • Low On-Resistance: Reduces power dissipation and improves efficiency.
  • PWM Control: Allows for variable speed control via pulse-width modulation.
  • Built-in Protection Circuits: Includes overcurrent protection, undervoltage lockout, and thermal shutdown.
  • Operating Voltage Range: Wide operating voltage range to suit various applications.
  • Compact Package: Space-saving surface mount package.

Benefits

  • Precise Motor Control: Allows for accurate positioning and speed control of motors.
  • Energy Efficiency: Low on-resistance minimizes power loss, resulting in energy savings.
  • Reliable Operation: Built-in protection circuits prevent damage from common fault conditions.
  • Simplified Design: Integrated functions reduce the need for external components.
  • Compact Footprint: Small package size allows for integration into space-constrained applications.

Additional Details

The TB6604FTG operates with a wide supply voltage range, making it compatible with a variety of power sources. Its PWM control input allows for precise motor speed regulation, and the built-in protection circuits ensure safe and reliable operation. The device is available in a surface-mount package, which facilitates easy assembly and integration into printed circuit boards. The overcurrent protection feature protects the device and the motor from excessive current draw, while the undervoltage lockout prevents the device from operating when the supply voltage is too low. The thermal shutdown feature protects the device from overheating. The device uses a CMOS process. This makes it ideal for both professional and consumer applications.

You May Also Be Interested in

Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-36V 28QFN / Bipolar Motor Driver Power MOSFET Logic, UART 28-QFN (5x5)
Lowest to $2.2043
Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Need more? Email Us
Trinamic Motion Control GmbH
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $2.1401
ON Semiconductor
MODULE HYBRID INVERTER 3PHASE / Motor Driver
Lowest to $18.0806
Asahi Kasei Microsystems
IC MTR DRVR BIPOLAR 8-35V 24QFN / Bipolar Motor Driver Power MOSFET Logic 24-QFN (4x4)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $1.6232
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-46V 48QFP / Bipolar Motor Driver Power MOSFET SPI, Step/Direction, RS-232 48-TQFP-EP (7x7)
Lowest to $4.7165
Toshiba Semiconductor and Storage
Lowest to $2.3760

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3112 $58.4896
20+ $5.9991 $119.9820
30+ $5.8120 $174.3600
42+ $5.6237 $236.1954
54+ $5.4366 $293.5764
72+ $4.8741 $350.9352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess