EN
  • EN
  • DE

TB6552FNG(OC8EL

Part No TB6552FNG(OC8EL
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Dual Bridge DC Motor Driver 2.5V to 13.5V 16-Pin SSOP Emboss T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958689-TB6552FNG(OC8EL
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TB6552FNG(OC8EL CAD Model

Description

The TB6552FNG(OC8EL) is a two-channel PWM chopper-type motor driver IC designed for applications requiring precise control of DC brushed motors. Manufactured by Toshiba Semiconductor and Storage, this IC integrates a variety of features aimed at simplifying motor control system design and enhancing overall performance. It's suitable for driving small to medium-sized motors in various applications.

Applications

  • Robotics: Used in robotic arms, mobile robots, and other automated systems requiring precise motor control.
  • Office Automation Equipment: Employed in printers, copiers, and other office equipment for paper feed, carriage control, and other motor-driven functions.
  • Gaming Machines: Utilized in slot machines, arcade games, and other gaming devices for controlling various mechanical movements.
  • Home Appliances: Found in appliances such as washing machines, refrigerators, and air conditioners for controlling motors used in pumps, compressors, and fan drives.
  • Industrial Equipment: Integrated into industrial machinery and equipment for controlling motors used in conveyors, actuators, and other automated systems.

Features

  • Two-Channel PWM Chopper Driver: Allows independent control of two DC brushed motors, offering flexibility in system design.
  • Built-in Protection Circuits: Includes overcurrent protection (OCP), undervoltage lockout (UVLO), and thermal shutdown (TSD) to protect the IC and the connected motors from damage.
  • PWM Current Control: Enables precise control of motor current, resulting in smooth and efficient motor operation.
  • Low On-Resistance: Minimizes power dissipation and improves efficiency.
  • Small Package: Available in a compact package, making it suitable for space-constrained applications.

Benefits

  • Precise Motor Control: PWM current control ensures accurate and responsive motor operation.
  • Enhanced System Reliability: Built-in protection circuits safeguard against electrical and thermal damage.
  • Simplified Design: Integrated features reduce the need for external components, simplifying the design process.
  • High Efficiency: Low on-resistance minimizes power loss and extends battery life in portable applications.
  • Compact Size: Small package allows for integration into space-limited designs.

Additional Details

The TB6552FNG(OC8EL) operates over a wide voltage range, typically from 4.5V to 15V. It supports PWM frequencies up to 500 kHz, allowing for fine-tuning of motor control parameters. The overcurrent protection circuit limits the output current to a safe level, preventing damage to the IC and the motor in case of a short circuit or overload. The thermal shutdown circuit disables the output drivers when the junction temperature exceeds a certain threshold, protecting the IC from overheating.

The device is typically available in a surface-mount package, such as a HSOP package, which facilitates easy soldering and assembly onto printed circuit boards. The IC is designed to be RoHS compliant, ensuring that it meets environmental standards.

You May Also Be Interested in

C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8883 $53.2980
140+ $0.7289 $102.0460
215+ $0.7061 $151.8115
295+ $0.6833 $201.5735
380+ $0.6606 $251.0280
510+ $0.5923 $302.0730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess