EN
  • EN
  • DE

TB6545AFG

Part No TB6545AFG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355595-TB6545AFG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB6545AFG CAD Model

Description

The TB6545AFG is a two-channel H-bridge driver IC from Toshiba Semiconductor and Storage. It's specifically designed for applications that require efficient and precise control of DC brushed motors or stepping motors. This integrated circuit incorporates essential functions for motor driving, providing a compact and reliable solution for a variety of applications.

Applications:

  • Robotics: Used for driving the motors in small to medium-sized robots.
  • Power Tools: Employed in cordless drills and other power tools for motor control.
  • Office Automation Equipment: Found in devices such as printers and scanners.
  • Automotive Applications: Utilized in automotive systems for controlling various motors, such as window lifts and seat adjusters.
  • Industrial Equipment: Implemented in machinery requiring precise motor control.

Features:

  • Dual H-Bridge Driver: Contains two independent H-bridge drivers capable of controlling two DC motors or one stepping motor.
  • Built-in Protection Circuits: Includes overcurrent protection (OCP), thermal shutdown (TSD), and undervoltage lockout (UVLO).
  • PWM Control: Implements Pulse Width Modulation (PWM) for efficient and precise motor speed control.
  • Low On-Resistance: Minimizes power dissipation and improves efficiency.
  • Brake Function: Supports braking functionality for quick motor stopping.
  • Compact Package: Available in a small surface-mount package.

Benefits:

  • Efficient Motor Control: PWM control allows for efficient and precise speed regulation.
  • High Reliability: Built-in protection circuits prevent damage from common electrical issues.
  • Versatile Functionality: Dual H-bridge configuration allows for controlling multiple motors or a single stepping motor.
  • Simplified Design: Compact package and integrated features simplify system design.
  • Low Power Consumption: Low on-resistance minimizes power loss.

Additional Details:

The TB6545AFG typically operates with a supply voltage range of 4.5V to 36V and can deliver a continuous output current of up to 2.5A per channel. The device is designed for direct interfacing with a microcontroller via digital input signals for speed and direction control. The PWM frequency can be adjusted to optimize motor performance. It offers a robust and versatile solution for driving DC motors and stepping motors in a broad range of applications requiring efficient and reliable control.

You May Also Be Interested in

Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Mini-Circuits
Lowest to $9.9721
IXYS
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Kemet
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess