EN
  • EN
  • DE

TB62D516FG(DAK,LN)

Part No TB62D516FG(DAK,LN)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Power managerment IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 976544-TB62D516FG(DAK,LN)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TB62D516FG(DAK,LN) CAD Model

Description

The TB62D516FG(DAK,LN) is a stepping motor driver IC manufactured by Toshiba Semiconductor and Storage. It is designed for driving bipolar stepping motors with a constant-current PWM control, making it suitable for a wide range of applications requiring precise motor control.

Applications

      
  • Printers: Drives stepping motors in printers for precise paper feeding and print head positioning.
  •   
  • Scanners: Controls stepping motors in scanners for accurate document scanning.
  •   
  • Office Automation Equipment: Used in various office automation devices such as copiers and fax machines.
  •   
  • Industrial Equipment: Implemented in industrial automation equipment such as CNC machines and robotics.
  •   
  • Security Cameras: Controls pan and tilt mechanisms in security cameras for precise positioning.

Features

      
  • Constant-Current PWM Control: Provides smooth and precise motor control with constant-current PWM drive.
  •   
  • Bipolar Stepping Motor Drive: Designed for driving bipolar stepping motors.
  •   
  • Low On-Resistance: Features low on-resistance MOSFETs for efficient power conversion.
  •   
  • Built-in Protection Circuits: Includes over-current protection, over-temperature protection, and undervoltage lockout.
  •   
  • Micro-Stepping Capability: Supports micro-stepping for higher resolution and smoother motor operation.
  •   
  • Power Saving Mode: Includes a power-saving mode to reduce power consumption when the motor is idle.

Benefits

      
  • Precise Motor Control: Enables precise and accurate control of stepping motors.
  •   
  • High Efficiency: Minimizes power loss due to low on-resistance MOSFETs.
  •   
  • Robust Protection: Protects the driver and motor from damage due to over-current, over-temperature, and undervoltage conditions.
  •   
  • Smooth Motor Operation: Micro-stepping capability ensures smooth and quiet motor operation.
  •   
  • Energy Saving: Power-saving mode reduces power consumption in idle state.

Additional Details

The TB62D516FG(DAK,LN) is typically packaged in a small surface-mount package, such as a TSSOP. Key specifications include a supply voltage range typically from 10V to 40V, an output current capability up to 2A, and various micro-stepping modes. It requires external components such as capacitors and resistors for proper operation and protection. Detailed timing parameters, power dissipation, and pinout information can be found in the official datasheet from Toshiba. It is a reliable and efficient solution for driving bipolar stepping motors in a variety of applications.

You May Also Be Interested in

TDK Corporation
3-terminal Filters
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Microchip Technology
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9383 $58.7660
48+ $2.4105 $115.7040
75+ $2.3354 $175.1550
103+ $2.2603 $232.8109
133+ $2.1853 $290.6449
177+ $1.9589 $346.7253
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess