EN
  • EN
  • DE

TB62747AFAG

Part No TB62747AFAG
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family PMIC - LED Drivers
Win Source Part Number 196330-TB62747AFAG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TB62747AFAG CAD Model

Description

The TB62747AFAG is a stepping motor driver designed and manufactured by Toshiba Semiconductor and Storage. This driver is intended for applications requiring precise control of stepping motors, offering a combination of features to ensure efficient and reliable performance.

Applications:

  • Office Automation: Used in printers, scanners, and other office equipment requiring precise motor control.
  • Industrial Automation: Employed in CNC machines, robotics, and other industrial applications demanding accurate positioning.
  • Amusement Machines: Integrated into pachinko machines, arcade games, and other amusement devices.
  • Home Appliances: Found in air conditioners and refrigerators for controlling various functions with precision.

Features:

  • Constant-Current PWM Control: Provides smooth and efficient motor control, minimizing noise.
  • Built-in Protection Circuits: Includes overcurrent detection, thermal shutdown, and undervoltage lockout for reliability.
  • Low On-Resistance: Reduces power dissipation, improving efficiency.
  • Micro-stepping Capability: Allows for precise positioning and smooth motion.
  • Compact Package: Designed for space-saving applications.

Benefits:

  • Precise Motor Control: Delivers accurate and reliable positioning for demanding applications.
  • High Efficiency: Reduces power consumption and minimizes heat generation.
  • Robust Protection: Safeguards the driver and motor from damage due to various fault conditions.
  • Space-Saving Design: Enables integration into compact devices.
  • Simplified System Integration: Reduces the need for external components, simplifying system design.

Additional Details:

The TB62747AFAG incorporates constant-current PWM control to achieve smooth and efficient motor operation by regulating the current flow through the motor windings. Its micro-stepping capability enhances precision and resolution in motor control. The integrated protection circuits provide comprehensive protection, ensuring long-term reliability. The driver's low on-resistance helps to minimize power dissipation and improve overall system efficiency. The compact package simplifies automated assembly and reduces the space required on the circuit board.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us
Allegro MicroSystems, LLC
IC LED DRVR LIN 75.5MA 24TSSOP / LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP
Need more? Email Us
Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
Allegro MicroSystems, LLC
IC LED DRV RGLTR PWM 120MA 24QFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 24-QFN (4x4)
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Aic
Lowest to $0.5556
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $2.9233
Texas Instruments
IC LED DRIVER RGLTR 400MA 8USMD
Lowest to $1.8768

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess