EN
  • EN
  • DE

MT42L128M32D1TK-25 AAT:A TR

Part No MT42L128M32D1TK-25 AAT:A TR
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC DRAM 4GBIT PARALLEL 134FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features SDRAM - Mobile LPDDR2 Memory IC 4Gb (128M x 32) Parallel 400 MHz 134-FBGA (10x11.5)
Manufacturer Micron Technology Inc.
Series Automotive, AEC-Q100
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 105°C (TC)
Mounting Surface Mount
Package 134-WFBGA
Case / Package 134-FBGA (10x11.5)
Family Name MT42L128M32
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886238-MT42L128M32D1TK-25 AAT:A TR
Ultra Librarian 3D Model Ultra Librarian MT42L128M32D1TK-25 AAT:A TR CAD Model

Description

The Micron Technology Inc. MT42L128M32 is a SDRAM - Mobile LPDDR2 Memory IC with a capacity of 4Gb (128M x 32).

  • Frequency: Parallel frequency of 400 MHz
  • Package Type: 134-FBGA (10x11.5)
  • Mounting: Surface mountable
  • Part Status: Obsolete
  • Category: Integrated Circuits (ICs)
  • ECCN: OBSOLETE
  • Popularity: Medium
  • Supply and Demand: Limited
  • Quantity per Package: 1000
  • MSL level: 3 (168 Hours)
  • Applications: Suitable for use in automotive applications
  • Operating Temperature: -40°C to 105°C (TC)

You May Also Be Interested in

Samsung
64GB eMMC5.1
Lowest to $62.9556
Samsung
DRAM Chip DDR3L SDRAM 4Gbit 256Mx16 1.5V 96-Pin FBGA
Lowest to $10.6119
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us
Micron Technology Inc.
66-TSOP Memory (ICs)
Lowest to $29.1045
Samsung
LPDDR5X-7500 x64 (64Gb)
Need more? Email Us
Samsung
LPDDR5X-7500 x32 (128Gb)
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 180FBGA
Lowest to $174.4361
Winbond Electronics
IC SDRAM 256MBIT 166MHZ 54TSOP
Lowest to $36.3400

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.3530 $57.3530
3+ $47.0589 $141.1767
4+ $45.5883 $182.3532
5+ $44.1177 $220.5885
6+ $42.6471 $255.8826
8+ $38.2353 $305.8824
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess