EN
  • EN
  • DE

TB62715FN

Part No TB62715FN
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355534-TB62715FN
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TB62715FN CAD Model

Description

The TB62715FN is a stepping motor driver manufactured by Toshiba Semiconductor and Storage. It's designed to control the current in two-phase stepping motors, using a PWM chopper system. This allows for precise control of the motor's speed and position. The device incorporates various protection features to ensure reliable operation.

Applications

  • Office automation equipment (printers, scanners, copiers)
  • Amusement machines (pachinko machines, slot machines)
  • Industrial equipment (robotics, CNC machines)
  • Home appliances (air conditioners, refrigerators)

Features

  • PWM constant-current control: Provides smooth and efficient motor control.
  • Built-in protection circuits: Overcurrent detection, overvoltage detection, and thermal shutdown protect the driver from damage.
  • Low on-resistance MOSFETs: Minimize power dissipation and improve efficiency.
  • Two-phase excitation: Allows for microstepping control.
  • Compact package: Facilitates easy integration into various applications.

Benefits

  • Precise motor control: Enables accurate positioning and speed control for demanding applications.
  • High reliability: Built-in protection features ensure stable and safe operation.
  • Energy efficiency: Low on-resistance MOSFETs minimize power consumption.
  • Simplified design: Integrated features reduce the number of external components required.
  • Compact size: Allows for use in space-constrained applications.

The TB62715FN operates with a wide voltage range and output current capability making it suitable for a variety of stepping motor applications. The PWM constant-current control ensures smooth and quiet operation, while the built-in protection circuits enhance reliability. The device is available in a compact surface-mount package.

You May Also Be Interested in

Mini-Circuits
Lowest to $9.9721
EPCOS (TDK)
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
IXYS
Need more? Email Us
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $35.9690

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess