EN
  • EN
  • DE

TB31221F

Part No TB31221F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355403-TB31221F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB31221F CAD Model

Description

The TB31221F is a monolithic integrated circuit produced by Toshiba Semiconductor and Storage. It is an electronic volume control designed for a variety of audio applications requiring precise and low-distortion volume adjustments. This IC integrates operational amplifiers and control circuitry, simplifying system design and reducing the overall component count.

Applications:

  • Car Audio Systems
  • Home Audio Equipment
  • Electronic Volume Controls
  • Audio Amplifiers
  • Professional Audio Systems

Features:

  • Low Total Harmonic Distortion (THD): Ensures minimal distortion for high-fidelity audio.
  • Wide Supply Voltage Range: Offers flexibility in power supply options.
  • Built-in Muting Function: Allows for quick and silent audio interruption.
  • Precise Volume Control: Provides smooth and accurate volume adjustments.
  • Integrated Operational Amplifiers: Reduces the need for external components.
  • Compact Package: Suitable for space-constrained applications.

Benefits:

  • High Audio Quality: Minimizes noise and distortion for clear sound reproduction.
  • Simplified Design: Reduces component count and board space.
  • Reliable Performance: Ensures consistent and dependable operation.
  • User-Friendly Volume Adjustment: Provides smooth and precise volume control.
  • Cost-Effective: Integrates multiple functions into a single IC.

Additional Details:

The TB31221F is commonly available in a surface-mount package. Appropriate power supply decoupling is necessary for optimal performance. Detailed specifications, including voltage ratings, THD levels, and operating temperatures, are available in the manufacturer's datasheet. The integrated op-amps are designed to provide high gain and low noise, making them suitable for a wide range of audio applications. Adequate thermal management is important to ensure long-term reliability.

You May Also Be Interested in

IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
Lowest to $4.3014
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Lowest to $856.6312
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess