EN
  • EN
  • DE

TB31216FN

Part No TB31216FN
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355400-TB31216FN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB31216FN CAD Model

Description

The TB31216FN is a monolithic integrated circuit designed and manufactured by Toshiba Semiconductor and Storage, primarily intended for electronic volume control applications. It is commonly used in audio equipment to provide smooth and precise volume adjustments while maintaining high audio quality. This IC integrates multiple functions, including operational amplifiers and control circuitry, to streamline audio system designs.

Applications:

      
  • Car Audio Systems
  •   
  • Home Audio Amplifiers
  •   
  • Electronic Volume Controllers
  •   
  • Audio Mixers
  •   
  • Professional Audio Equipment

Features:

      
  • Low Total Harmonic Distortion (THD): Ensures minimal audio signal distortion.
  •   
  • Wide Operating Voltage Range: Allows for flexible power supply options.
  •   
  • Integrated Muting Function: Provides quick and silent audio interruption.
  •   
  • Precise Volume Control: Enables accurate and smooth volume adjustments.
  •   
  • Built-in Operational Amplifiers: Reduces the need for external components.
  •   
  • Compact Package: Suitable for space-constrained applications.

Benefits:

      
  • Superior Audio Quality: Minimizes noise and distortion for optimal sound reproduction.
  •   
  • Simplified Circuit Design: Reduces component count and board space.
  •   
  • Reliable Performance: Ensures consistent and dependable operation.
  •   
  • Smooth Volume Adjustment: Provides a user-friendly volume control experience.
  •   
  • Cost-Effective Solution: Integrates multiple functions into a single chip.

Additional Details:

The TB31216FN typically comes in a surface-mount package. It requires proper power supply filtering and decoupling to achieve optimal performance. Detailed specifications, including voltage ratings, THD levels, and operating temperatures, are available in the manufacturer's datasheet. The integrated op-amps are designed to provide high gain and low noise, making them suitable for a variety of audio applications. Adequate thermal management should be considered to ensure long-term reliability.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Mini-Circuits
Lowest to $16.1718
STMicroelectronics
STANDARD TRIACS
Need more? Email Us
NVIDIA
Need more? Email Us
IXYS
Need more? Email Us
Pulse
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Lowest to $2.7073
Broadcom Limited
Lowest to $8.2363

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess