EN
  • EN
  • DE

TB2939HQ(Z)

Part No TB2939HQ(Z)
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case ZIP25
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 712427-TB2939HQ(Z)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB2939HQ(Z) CAD Model

Description

The TB2939HQ(Z) is a multi-channel audio power amplifier IC manufactured by Toshiba Semiconductor and Storage. It's primarily designed for automotive audio applications, delivering high-quality sound output with integrated diagnostic and protection features.

Applications

  • Automotive Audio Systems: Powers speakers in car stereos and infotainment systems.
  • Head Units: Integrated into car head units for audio amplification.
  • Aftermarket Car Audio Amplifiers: Used in external amplifiers to enhance audio performance.
  • Navigation Systems: Provides audio output for voice prompts and media playback.
  • Telematics Systems: Used in automotive telematics systems for audio communication.

Features

  • Multi-Channel Output: Delivers power to multiple speakers simultaneously.
  • High Output Power: Provides sufficient power to drive car speakers with clarity.
  • Low Distortion: Ensures high-quality audio reproduction with minimal distortion.
  • Integrated Diagnostic Functions: Detects faults and protects the amplifier and speakers.
  • Protection Circuits: Includes overvoltage, overcurrent, and thermal protection.

Benefits

  • Enhanced Audio Experience: High output power and low distortion contribute to a clear and immersive audio experience in vehicles.
  • Improved System Reliability: Integrated diagnostic and protection functions enhance the amplifier's reliability.
  • Simplified System Design: Integrated features reduce the need for external components.
  • Robust Performance: Designed for automotive environments with wide temperature and voltage variations.
  • Reduced Component Count: Multi-channel output reduces the number of components needed in the audio system.

Additional Details

The TB2939HQ(Z) typically comes in a multi-lead surface-mount package. Key specifications include output power per channel (e.g., 45W x 4 channels), low THD+N (e.g., 0.05%), and a wide operating voltage range (e.g., 8V to 18V). It often includes features like mute and standby functions. This amplifier is designed to meet the demanding requirements of automotive audio systems, providing high-quality sound, robust protection, and reliable performance.

Its combination of audio performance, diagnostic features, and protection circuits makes it a popular choice for automotive audio system designers.

You May Also Be Interested in

Molex, LLC
FPC Connector
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9004 $58.5060
37+ $3.2005 $118.4185
56+ $3.1000 $173.6000
77+ $3.0007 $231.0539
100+ $2.9002 $290.0200
134+ $2.5999 $348.3866
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,240 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess