EN
  • EN
  • DE

ADP3309ART-2.5-REEL7

Part No ADP3309ART-2.5-REEL7
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description anyCAP 100 mA Low Dropout Linear Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1141295-ADP3309ART-2.5-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3309ART-2.5-REEL7 CAD Model

Description

ADP3309ART-2.5-REEL7 High-Accuracy Regulator by Analog Devices Inc.

The ADP3309ART-2.5-REEL7 is a state-of-the-art linear voltage regulator from Analog Devices Inc., renowned for its high accuracy and power efficiency. This precision device is specifically designed to maintain a stable output voltage of 2.5V, which is crucial for sensitive electronic circuits requiring consistent power supply for optimal performance.

Encased in a compact SOT-23 package, the ADP3309ART-2.5-REEL7 is a perfect solution for space-constrained applications. It is available on a 7-inch reel, facilitating easy integration into automated manufacturing processes, and is thus ideal for large-scale production environments.

Key Features:

  • High Output Accuracy: This regulator offers an impressive output voltage accuracy of ±0.6%, ensuring reliable and precise voltage supply for critical applications.
  • Low Dropout Voltage: With a low dropout voltage, the ADP3309ART-2.5-REEL7 can operate efficiently even when the input voltage is very close to the output voltage, reducing power loss and improving overall system efficiency.
  • High Output Current: Capable of delivering an output current of up to 200 mA, this regulator can easily support a wide range of applications, from simple low-power devices to more demanding circuits.
  • Quiescent Current: The device features a low quiescent current, which minimizes the power consumed when the device is in a no-load condition, thus extending battery life in portable applications.
  • Thermal Overload Protection: The built-in thermal overload protection ensures that the device remains safe and reliable under extreme operating conditions by preventing overheating.
  • Short-Circuit Protection: It also includes short-circuit protection, safeguarding the regulator and the downstream components from potential damage due to short circuits.

Applications:

The ADP3309ART-2.5-REEL7 is versatile and can be used in a variety of applications, including but not limited to:

  • Battery-powered devices
  • Portable and handheld equipment
  • Reference voltage sources
  • Data acquisition systems
  • Microprocessor and microcontroller power supplies

Whether you're designing a new piece of portable electronics or upgrading existing systems, the ADP3309ART-2.5-REEL7 from Analog Devices Inc. offers the performance, reliability, and efficiency required for your power regulation needs.

You May Also Be Interested in

Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess