EN
  • EN
  • DE

TB2168FNG

Part No TB2168FNG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355339-TB2168FNG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB2168FNG CAD Model

Description

The TB2168FNG is a high-efficiency Class-D audio amplifier from Toshiba Semiconductor and Storage, designed for use in portable audio devices. This amplifier integrates advanced features to deliver high-quality audio output while minimizing power consumption. Its filterless architecture simplifies design and reduces the overall cost of the system.

Applications:

  • Portable Audio Devices
  • Mobile Phones
  • Tablets
  • Bluetooth Speakers
  • Gaming Devices

Features:

  • Filterless Class-D Architecture: Eliminates the need for external LC filters, reducing BOM cost and board space.
  • High Efficiency: Maximizes battery life in portable applications.
  • Low THD+N (Total Harmonic Distortion plus Noise): Delivers clear and crisp audio reproduction with minimal distortion.
  • Integrated Protection Circuits: Includes over-current, over-temperature, and short-circuit protection for enhanced reliability.
  • Adjustable Gain: Provides flexibility in controlling the audio output level.
  • Shutdown Mode: Reduces power consumption during idle periods.
  • Small Package: Enables compact system designs.

Benefits:

  • Reduced System Cost: Filterless design lowers the overall bill of materials.
  • Extended Battery Life: High efficiency operation allows for longer usage times in portable devices.
  • Superior Audio Quality: Low distortion and noise ensure a pleasant listening experience.
  • Increased Reliability: Built-in protection circuits safeguard against potential damage.
  • Design Flexibility: Adjustable gain and compact package offer greater design freedom.
  • Lower Power Consumption: Shutdown mode minimizes power drain when the device is not in use.

Additional Details:

The TB2168FNG typically operates from a low-voltage power supply, making it suitable for battery-powered devices. Its filterless architecture also helps to reduce electromagnetic interference (EMI). The device's gain can be adjusted by using external resistors, providing flexibility in matching the amplifier to different speaker impedances and input signal levels. The integrated protection circuits ensure that the amplifier operates safely under various conditions. The amplifier also features a low-power shutdown mode, which further reduces power consumption when the device is not actively in use. Specific details on output power, voltage ranges, and other technical specifications can be found in the product datasheet.

You May Also Be Interested in

Pulse
Need more? Email Us
Atmel
Need more? Email Us
Broadcom Limited
Lowest to $8.2363
NVIDIA
Lowest to $6.5292
NVIDIA
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
SURGE ARRESTER 2-electrode arrester
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Lowest to $2.7073
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess