EN
  • EN
  • DE

TA8483CP

Part No TA8483CP
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description THREE-PHASE ALL WAVE DRIVER IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1263955-TA8483CP
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA8483CP CAD Model

Description

The TA8483CP is a power IC manufactured by Toshiba Semiconductor and Storage. While specific details are scarce, it is generally understood to be an integrated circuit designed for power management or motor control applications. Based on similar Toshiba ICs, it likely features built-in protection circuits and control logic.

Applications

  • Motor control in appliances (e.g., washing machines, refrigerators).
  • Power supply circuits in audio amplifiers.
  • Industrial control systems.
  • Automotive electronics (specific applications vary).
  • Power management in office equipment.

Features

  • Integrated Motor Driver: Likely integrates components for driving DC motors.
  • Overcurrent Protection: Protects the device from damage due to excessive current.
  • Overtemperature Protection: Shuts down the device if it exceeds a safe operating temperature.
  • Undervoltage Lockout (UVLO): Prevents the device from operating with insufficient supply voltage.
  • Built-in Control Logic: Provides control signals for motor speed and direction.

Benefits

  • Simplified Design: Integration reduces the number of external components needed, simplifying circuit design.
  • Enhanced Protection: Built-in protection features improve system reliability and prevent damage.
  • Improved Efficiency: Efficient power management reduces energy consumption.
  • Compact Size: Integration allows for a smaller circuit board footprint.
  • Reduced Cost: Fewer external components can lower overall system cost.

The TA8483CP likely uses a multi-chip module (MCM) or a similar integration technique to combine several functions into a single package. The device is typically supplied in a through-hole package, facilitating easy mounting on a printed circuit board. The internal circuitry is designed to minimize electromagnetic interference (EMI). The device's operating temperature range is typically specified to allow for reliable operation in a wide variety of environments. The built-in protection circuits are essential for preventing damage to the IC and the load it is driving. The motor control functions are likely implemented using pulse-width modulation (PWM) or a similar technique to achieve precise motor speed control. The overcurrent and overtemperature protection thresholds are precisely calibrated to ensure reliable operation. The undervoltage lockout feature prevents the device from operating in an undefined state when the supply voltage is too low, which could damage the motor or other connected components.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.5391 $104.5391
2+ $101.2716 $202.5432
3+ $98.0052 $294.0156
4+ $94.7389 $378.9556
5+ $84.9375 $424.6875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess