EN
  • EN
  • DE

TA8473F(TP2.M)

Part No TA8473F(TP2.M)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 354316-TA8473F(TP2.M)
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TA8473F(TP2.M) CAD Model

Description

The TA8473F(TP2.M) is a variant of the TA8473F power amplifier IC, manufactured by Toshiba Semiconductor and Storage. It is designed for audio amplification purposes, particularly in applications requiring a bridge-tied load (BTL) configuration for increased power output. This IC is commonly found in car audio systems, portable audio devices, and other consumer electronics where robust audio amplification is needed.

Applications:

  • Car Audio Systems
  • Portable Audio Devices
  • Television Audio Systems
  • Computer Audio Systems
  • General Audio Amplification

Features:

  • BTL (Bridge-Tied Load) Output
  • Built-in Thermal Shutdown Protection
  • Overcurrent Protection
  • Mute Function
  • Standby Function for Low Power Consumption
  • High Output Power
  • Low Distortion

Benefits:

  • Reliable Performance: Integrated protection circuits prevent damage from overheating and overcurrent, ensuring reliable operation.
  • Compact Design: Minimizes the need for external components, resulting in a smaller and more cost-effective audio solution.
  • High Audio Quality: Low distortion ensures clear and accurate sound reproduction.
  • Energy Efficient: Standby mode reduces power consumption when the amplifier is not in use, saving energy.
  • Simplified Circuit Design: Integration simplifies the design process and reduces development time.

The TA8473F(TP2.M) operates from a single power supply and delivers significant output power to drive standard speaker loads. The BTL configuration facilitates higher power output with a lower supply voltage, making it suitable for battery-powered and automotive applications. It typically comes in a compact package that facilitates efficient heat dissipation. The inclusion of mute and standby functions provides flexibility in system control and power management. The robust design makes it appropriate for environments prone to temperature and voltage fluctuations. TP2.M likely designates a specific production or testing variation of the TA8473F, potentially indicating specific testing parameters or manufacturing processes. Careful PCB layout is crucial for optimal performance, minimizing noise and ensuring stability. Adequate heat sinking should be implemented to maintain safe operating temperatures, especially at higher power levels.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $856.6312
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Kemet
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess