EN
  • EN
  • DE

TA8411L

Part No TA8411L
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description STEPPING MOTOR SYSTEM DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1263946-TA8411L
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA8411L CAD Model

Description

The TA8411L is a monolithic integrated circuit designed for driving DC motors, particularly those used in automotive applications. Manufactured by Toshiba Semiconductor and Storage, this IC incorporates features for forward and reverse motor control, braking, and speed regulation. It's optimized for reliable and efficient operation in harsh automotive environments.

Applications

  • Automotive Power Window Motors
  • Automotive Door Lock Actuators
  • Automotive Mirror Control Motors
  • Windshield Wiper Motors
  • Other Automotive DC Motor Control Applications

Features

  • Forward and Reverse Motor Control: Allows for bidirectional motor operation.
  • Braking Function: Provides a means to quickly stop the motor.
  • Built-in Protection Circuits: Includes overcurrent, overvoltage, and thermal shutdown protection.
  • Low Saturation Voltage: Minimizes power dissipation and improves efficiency.
  • Wide Operating Voltage Range: Suitable for automotive battery voltage variations.

Benefits

  • Simplified Motor Control: Integrates multiple functions into a single IC, reducing component count.
  • Improved Reliability: Built-in protection circuits enhance robustness and prevent damage.
  • Efficient Operation: Low saturation voltage minimizes power loss.
  • Automotive Grade: Designed and tested for demanding automotive environments.
  • Compact Design: Small package size allows for easy integration into automotive systems.

Additional Details

The TA8411L typically operates from a 12V or 24V automotive battery supply. Key specifications include maximum output current, operating temperature range, and protection circuit thresholds. The datasheet provides detailed information on pin assignments, application circuits, and thermal characteristics. Proper heat sinking may be required depending on the motor load and operating conditions to ensure that the IC remains within its safe operating temperature limits. The device is designed to withstand the voltage transients and electrical noise commonly found in automotive electrical systems.

You May Also Be Interested in

Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess