EN
  • EN
  • DE

TA8227P

Part No TA8227P
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description LOW FREQUENCY POWER AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 354248-TA8227P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA8227P CAD Model

Description

The TA8227P is a BTL dual audio power amplifier designed by Toshiba Semiconductor and Storage for use in car audio systems and other audio applications requiring high power output and low distortion. It's characterized by its ability to deliver substantial power to speakers, contributing to a rich and immersive audio experience.

Applications

  • Car audio amplifiers (head units and external amplifiers)
  • Home audio systems
  • Active speaker systems
  • Audio visual receivers
  • General audio amplification

Features

  • High output power: Delivers significant power to drive speakers effectively.
  • BTL (Balanced Transformerless) output: Provides high power and low distortion.
  • Built-in Standby Function: Reduces power consumption when the amplifier is not in use.
  • Built-in Muting Function: Prevents unwanted noise during power on/off.
  • Overvoltage and Short-Circuit Protection: Enhances the reliability and lifespan of the amplifier.
  • Thermal Shutdown Protection: Prevents damage due to overheating.
  • Low distortion: Ensures high-quality audio reproduction.

Benefits

  • Improved Audio Quality: Provides a cleaner and more powerful audio output for an enhanced listening experience.
  • Reliability: Built-in protection circuits ensure safe and reliable operation, even under demanding conditions.
  • Energy Efficiency: Standby function reduces power consumption, saving energy and extending battery life in portable applications.
  • Simplified Design: Integrated features reduce the need for external components, simplifying circuit design and reducing cost.
  • Compact Size: Allows for integration into space-constrained applications.

Additional Details

The TA8227P typically operates from a 12V DC power supply, making it suitable for automotive applications. It's available in a ZIP package, which facilitates efficient heat dissipation. The BTL configuration allows for higher power output compared to single-ended amplifiers for a given supply voltage. It’s designed to drive low impedance loads, commonly 4-ohm speakers in car audio environments. This IC incorporates comprehensive protection features, guarding against common issues such as overvoltage, short circuits, and thermal overload. This contributes to the device's robustness and long-term reliability.

You May Also Be Interested in

STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
AVX Corporation
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Lowest to $856.6312
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess