EN
  • EN
  • DE

TA8217P

Part No TA8217P
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description DUAL AUDIO POWER AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 354241-TA8217P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA8217P CAD Model

Description

The Toshiba TA8217P is a dual bridge (BTL) audio power amplifier designed for car audio systems. It provides high power output with low distortion and includes various protection features, making it suitable for demanding automotive applications.

Applications:

  • Car audio amplifiers
  • Automotive entertainment systems
  • Vehicle stereo systems

Features:

  • High output power: Delivers substantial power for driving car speakers effectively.
  • BTL (Balanced Transformerless) configuration: Allows for high power output with relatively low supply voltage.
  • Low distortion: Ensures high-fidelity audio reproduction with minimal signal degradation.
  • Built-in standby function: Reduces power consumption when the amplifier is not in active use.
  • Built-in mute function: Suppresses unwanted noise during startup or source switching.
  • Overvoltage protection: Protects the amplifier from damage due to excessive supply voltage.
  • Thermal shutdown protection: Prevents overheating and potential damage by automatically shutting down the amplifier when the temperature exceeds a safe level.
  • Short-circuit protection: Safeguards the amplifier from damage caused by short circuits in the speaker wiring.

Benefits:

  • Enhanced audio quality: Provides clearer and more powerful sound reproduction in car audio systems.
  • Improved reliability: The built-in protection features ensure stable and reliable operation even under demanding conditions.
  • Reduced power consumption: The standby function helps conserve battery power, especially in automotive applications.
  • Simplified system design: Minimizes the number of external components required, simplifying the overall system design.
  • Protection against damage: The overvoltage, thermal shutdown, and short-circuit protection features protect the amplifier from potential hazards.

Additional Details:

The TA8217P typically operates with a supply voltage range of 9V to 18V. The output power rating varies depending on the supply voltage and load impedance. Consult the official Toshiba datasheet for precise performance specifications. The package is designed for efficient heat dissipation, and a heatsink may be required depending on the output power level and ambient temperature. Minimal external components are generally needed for basic operation, but additional components may be required for specific functions, such as gain adjustment or input filtering.

You May Also Be Interested in

Mini-Circuits
Lowest to $9.9721
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Kemet
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1529 $64.5870
70+ $1.7660 $123.6200
105+ $1.7117 $179.7285
140+ $1.6563 $231.8820
185+ $1.6008 $296.1480
245+ $1.4357 $351.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess