EN
  • EN
  • DE

TA79L10F

Part No TA79L10F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 3-TERMINAL NEGATIVE VOLTAGE REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 354104-TA79L10F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA79L10F CAD Model

Description

The TA79L10F is a three-terminal negative voltage regulator manufactured by Toshiba Semiconductor and Storage. It is designed to provide a fixed -10V output voltage. Part of the TA79L series, it is characterized by its low current output and compact package, making it suitable for space-constrained applications requiring a stable negative voltage.

Applications

  • Low-Power Linear Regulators: Used as a negative voltage regulator in systems requiring stable power.
  • Portable Instruments: Provides a regulated negative voltage supply in handheld devices.
  • Sensor Biasing: Used to provide a negative bias voltage for various types of sensors.
  • Analog Signal Conditioning: Supplies power to analog signal conditioning circuits needing a negative voltage rail.
  • Microcontroller Peripherals: Powers peripherals that require a -10V supply in microcontroller-based systems.

Features

  • Fixed -10V Output Voltage: Simplifies power supply design by providing a pre-set negative voltage.
  • Internal Short-Circuit Current Limiting: Protects the regulator and the load from damage due to short circuits.
  • Thermal Overload Protection: Shuts down the regulator if the junction temperature exceeds a safe limit.
  • Compact Package: Enables use in devices where space is limited.
  • Low Quiescent Current: Minimizes power consumption in battery-powered applications.

Benefits

  • Stable -10V Power Supply: Ensures consistent performance of electronic circuits requiring a negative voltage.
  • Simplified Circuit Design: Reduces the complexity of power supply implementations.
  • Improved System Reliability: Built-in protection features prevent damage from overcurrent and overheating.
  • Space-Saving Design: Compact package allows for use in small electronic devices.
  • Energy Efficiency: Low quiescent current helps extend battery life in portable applications.

Technical Specifications

The TA79L10F typically operates with an input voltage range of -12.5V to -30V. It can provide an output current of up to 100mA. The dropout voltage is typically around 1.7V. The operating junction temperature range is typically from -40°C to +125°C. Refer to the manufacturer's datasheet for precise specifications, application notes, and recommended external components.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
IXYS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5897 $60.1279
17+ $7.0478 $119.8126
26+ $6.8272 $177.5072
35+ $6.6078 $231.2730
46+ $6.3872 $293.8112
61+ $5.7265 $349.3165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess