EN
  • EN
  • DE

TA79L09F

Part No TA79L09F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 3-TERMINAL NEGATIVE VOLTAGE REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 354102-TA79L09F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA79L09F CAD Model

Description

The TA79L09F is a three-terminal negative voltage regulator manufactured by Toshiba Semiconductor and Storage. This regulator provides a fixed -9V output voltage. It is part of the TA79L series, known for its low current output, compact size, and suitability for applications where board space is at a premium and a stable negative voltage source is needed.

Applications

  • Low-Power Instrumentation: Powers sensitive analog circuitry in instruments requiring a stable -9V rail.
  • Portable Audio Equipment: Provides the negative voltage supply for preamplifiers and other audio processing circuits.
  • Sensor Interface Circuits: Powers sensor circuitry that requires a negative voltage for proper operation.
  • Small Microcontroller Projects: Supplies the negative voltage needed by microcontrollers and supporting components in low-power applications.
  • Analog Signal Processing: Used in circuits for filtering, amplification, and signal conditioning.

Features

  • Fixed -9V Output Voltage: Simplifies power supply design by providing a pre-set negative voltage.
  • Internal Short-Circuit Current Limiting: Protects the regulator from damage due to short circuits.
  • Thermal Overload Protection: Shuts down the regulator when its temperature exceeds safe limits.
  • Compact Package: Enables use in devices where space is limited.
  • Low Quiescent Current: Minimizes power consumption in battery-powered devices.

Benefits

  • Stable -9V Power Supply: Ensures consistent performance of electronic circuits requiring a negative voltage.
  • Simplified Design: Reduces complexity in power supply design.
  • Increased Reliability: Protection features prevent damage from overcurrent and thermal overload.
  • Space-Saving Solution: Compact package allows for use in small electronic devices.
  • Energy Efficiency: Low quiescent current helps extend battery life in portable applications.

Technical Specifications

The TA79L09F typically operates with an input voltage range of -11.5V to -27V. It can provide an output current of up to 100mA. The dropout voltage is typically around 1.7V. The operating junction temperature range is typically from -40°C to +125°C. Refer to the manufacturer's datasheet for detailed specifications, application notes, and recommended external components.

You May Also Be Interested in

STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Texas Instruments
Lowest to $4.3014
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess