EN
  • EN
  • DE

TA78L15PF

Part No TA78L15PF
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 3-Terminal Positive Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1263896-TA78L15PF
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA78L15PF CAD Model

Description

The TA78L15PF is a three-terminal positive voltage regulator manufactured by Toshiba Semiconductor and Storage. It's designed to provide a stable +15V output voltage for a variety of electronic circuits.

Applications:

  • Linear Power Supplies: Used to regulate voltage in power supply circuits.
  • Battery Chargers: Provides a stable voltage for charging batteries.
  • Microcontroller Power Supply: Regulates the voltage supplied to microcontrollers and other digital circuits.
  • Sensor Power Supply: Provides a stable voltage reference for sensors.
  • General Purpose Regulation: Used in various electronic circuits where a stable +15V supply is required.

Features:

  • Fixed Output Voltage: Provides a precise +15V output voltage.
  • Internal Overload Protection: Protects the regulator from damage due to excessive current draw.
  • Thermal Shutdown Protection: Shuts down the regulator if it overheats, preventing damage.
  • Short-Circuit Protection: Protects the regulator from damage due to short circuits.
  • Small Package: Easy to integrate into various circuit designs.

Benefits:

  • Stable Output Voltage: Ensures reliable operation of electronic circuits by providing a consistent voltage supply.
  • Overload Protection: Prevents damage to the regulator and the connected circuitry.
  • Thermal Protection: Protects the regulator from overheating, increasing its lifespan.
  • Simplified Circuit Design: Reduces the complexity of power supply design.
  • Cost-Effective Solution: Provides a reliable voltage regulation solution at a reasonable cost.

The TA78L15PF requires minimal external components, typically just input and output bypass capacitors, making it easy to use. The datasheet specifies the maximum input voltage, output current, and thermal resistance, which are crucial parameters to consider when designing with this regulator. The output voltage is factory trimmed to precise values, and the internal protection circuits provide a robust solution for various applications. This regulator's ability to provide a stable and regulated voltage in a compact package makes it suitable for many electronic applications where a +15V rail is needed.

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess