EN
  • EN
  • DE

TA78DL09S

Part No TA78DL09S
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description LOW DROPOUT VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 354001-TA78DL09S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA78DL09S CAD Model

Description

The TA78DL09S is a three-terminal positive voltage regulator produced by Toshiba Semiconductor and Storage. It's designed to provide a stable and regulated 9V output voltage from a higher input voltage. These regulators find widespread use in various electronic circuits that require a dependable and consistent voltage for proper function.

Applications:

  • Microcontroller power supplies: Offering a stable 9V power source for microcontrollers and related components.
  • Analog circuit power: Regulating voltage for analog circuits such as operational amplifiers and data converters, improving accuracy and stability.
  • Industrial control systems: Providing regulated power for sensors, actuators, and other control elements in industrial environments.
  • Portable electronic devices: Used in devices like handheld instruments and battery-powered gadgets where voltage stability is paramount.
  • Audio amplifiers: Supplying a regulated 9V to preamp stages or other amplifier components.

Features:

  • Fixed output voltage: Precisely regulates the output to a stable 9V.
  • Internal short-circuit current limiting: Prevents damage to the regulator and connected circuitry by limiting current during short-circuit conditions.
  • Thermal overload protection: Protects the device from overheating by shutting down the output when the internal temperature exceeds a safe level.
  • Compact package options: Commonly available in small surface-mount packages (like SOT-89) for space-saving designs.
  • High ripple rejection: Effectively filters out input voltage ripple, resulting in a cleaner and more stable 9V output.

Benefits:

  • Consistent voltage regulation: Ensures reliable and predictable operation of electronic circuits requiring 9V.
  • Protection against overloads: Safeguards the regulator and connected components from damage caused by short circuits or excessive current draw.
  • Simplified design: Minimizes the need for external components, making circuit design easier and potentially reducing cost.
  • Suitable for compact devices: Available in small packages suitable for portable and space-constrained applications.
  • Improved system reliability: Reduces the risk of component failures due to voltage fluctuations and overload conditions.

Additional Details:

The TA78DL09S typically requires an input voltage of a couple volts greater than its output voltage to regulate properly; check the datasheet for the specific dropout voltage. Proper heatsinking may be needed depending on the input voltage, output current, and ambient temperature. Refer to the device datasheet for thermal resistance values and recommended PCB layout considerations for heat dissipation. Also, be sure to incorporate appropriate input and output bypass capacitors for stability.

You May Also Be Interested in

NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Eon Silicon Solution
Lowest to $0.5454

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess