EN
  • EN
  • DE

TA78DL06S

Part No TA78DL06S
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description LOW DROPOUT VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353995-TA78DL06S
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA78DL06S CAD Model

Description

The TA78DL06S is a low-dropout (LDO) three-terminal positive voltage regulator manufactured by Toshiba Semiconductor and Storage. It is designed to provide a stable and regulated 6V output voltage while operating with a low dropout voltage. This makes it suitable for applications where the input voltage is only slightly higher than the required output, maximizing efficiency, especially in battery-powered devices.

Applications:

  • Battery-powered portable devices: Extends operating time in devices like handheld instruments, wireless sensors, and portable audio equipment.
  • Microcontroller and microprocessor power supplies: Provides a stable 6V supply for various digital circuits and embedded systems.
  • Post-regulation in switching power supplies: Reduces noise and ripple in switching power supply outputs, offering a cleaner power source for sensitive analog and digital components.
  • Automotive electronics systems: Used in car audio systems and other automotive applications where stable voltage is required.
  • Industrial control equipment: Powers sensors, actuators, and other control elements in industrial automation settings.

Features:

  • Fixed 6V output voltage: Delivers a precise and consistent 6V regulated output.
  • Low dropout voltage: Operates with a minimal difference between input and output voltage.
  • Internal short-circuit current limiting: Protects the regulator and load from damage caused by short circuits.
  • Thermal overload protection: Shuts down the regulator to prevent overheating when the junction temperature exceeds safe limits.
  • Low quiescent current: Minimizes power consumption during standby or lightly loaded conditions.
  • Output transistor safe-area compensation: Ensures stability under varying load conditions.

Benefits:

  • Prolonged battery life: Low dropout voltage and low quiescent current contribute to longer run times for battery-operated devices.
  • Stable and reliable performance: Guarantees consistent operation of electronic circuits with a stable 6V supply.
  • Enhanced system protection: Built-in protection features safeguard against electrical and thermal damage.
  • Simplified design integration: Easy to use with minimal external components needed.
  • Increased energy efficiency: Low quiescent current reduces wasted power.

Additional Details:

The TA78DL06S is typically available in surface-mount packages, such as a SOT-89. It is crucial to consider thermal management, especially under higher input voltages and load currents. Consult the datasheet for specific operating conditions, thermal considerations, and application circuit recommendations, including the recommended capacitor values for input and output to ensure stability. The maximum input voltage is typically around 25V, and the maximum output current is around 500mA, but it's essential to confirm these values using the official datasheet. The ‘S’ at the end of the part number might specify a particular package type or other minor characteristic variations detailed in the datasheet.

You May Also Be Interested in

IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us
AVX Corporation
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess