EN
  • EN
  • DE

TA78DL05AF

Part No TA78DL05AF
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description LOW DROPOUT VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353991-TA78DL05AF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA78DL05AF CAD Model

Description

The TA78DL05AF is a low-dropout (LDO) three-terminal positive voltage regulator manufactured by Toshiba Semiconductor and Storage. This regulator is designed to provide a stable and regulated 5V output voltage with a low dropout voltage, meaning it can maintain regulation even when the input voltage is only slightly higher than the output voltage. This is particularly useful in battery-powered and other applications where the input voltage may vary.

Applications:

  • Battery-powered devices: Ideal for applications where battery life is critical, such as portable electronics, smartphones, and tablets.
  • Microcontroller power supplies: Provides a stable 5V supply for microcontrollers and other digital circuits.
  • Post-regulation for switching power supplies: Reduces ripple and noise in switching power supplies to provide a clean output voltage.
  • Automotive electronics: Used in automotive applications where a stable 5V supply is required.
  • Industrial control systems: Provides a regulated 5V supply for sensors, actuators, and other components in industrial environments.

Features:

  • Fixed 5V output voltage: Delivers a precise and consistent 5V output voltage.
  • Low dropout voltage: Maintains regulation with a low difference between the input and output voltage.
  • Internal short-circuit current limiting: Protects the regulator and connected circuitry from damage due to short circuits.
  • Thermal overload protection: Prevents overheating by shutting down the regulator when the junction temperature exceeds a safe threshold.
  • Output transistor safe-area compensation: Ensures stable operation under varying load conditions.
  • Low quiescent current: Minimizes power consumption when the regulator is not actively supplying current to the load.

Benefits:

  • Extended battery life: Low dropout voltage and low quiescent current contribute to longer battery life in portable applications.
  • Stable and reliable voltage regulation: Guarantees consistent performance of electronic circuits by providing a stable 5V supply.
  • Protection against damage: Integrated protection features safeguard against short circuits and overheating.
  • Ease of use: Simple three-terminal package simplifies circuit design and implementation.
  • Reduced power consumption: Low quiescent current minimizes power loss.

Additional Details:

The TA78DL05AF is typically available in a small surface-mount package, such as a SOT-89 or similar. It's crucial to review the datasheet for specific operating conditions, thermal considerations, and recommended application circuits, including the input and output capacitor requirements for stability. The maximum input voltage for the TA78DL05AF is typically around 25V, and the maximum output current is around 500mA, but these values should be verified with the official datasheet.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Kemet
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
AVX Corporation
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3453 $61.3812
10+ $12.5918 $125.9180
15+ $12.1980 $182.9700
20+ $11.8041 $236.0820
26+ $11.4114 $296.6964
34+ $10.2310 $347.8540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess