The TA7805AF is a three-terminal positive voltage regulator IC manufactured by Toshiba Semiconductor and Storage. This regulator provides a fixed 5V output voltage, making it suitable for a variety of electronic applications requiring a stable and regulated 5V power supply. The 'AF' suffix generally denotes a specific package type and performance characteristics of the IC.
Applications
- Microcontroller power supplies
- Logic circuit power supplies
- Embedded systems
- Power supplies for sensors
- Battery chargers
Features
- Fixed 5V output voltage
- Internal thermal overload protection
- Short-circuit current limiting
- High ripple rejection
- Compact surface mount package
Benefits
- Provides a stable and accurate 5V supply
- Protects the regulator from overheating during overload conditions
- Prevents damage due to short circuits
- Reduces noise and ripple in the output voltage
- Suitable for space-constrained applications
The TA7805AF is designed for ease of use and integration into various electronic systems. Its internal protection features ensure robust and reliable operation under a range of operating conditions. The high ripple rejection helps to provide a clean and stable power supply, which is essential for sensitive electronic circuits. The compact surface mount package is ideal for applications where board space is limited. The TA7805AF offers a cost-effective and efficient solution for providing a stable 5V supply.
Technical Specifications: Typical specifications include an input voltage range (e.g., 7V to 25V), a fixed output voltage of 5V with a tolerance (e.g., ±4%), output current capability (e.g., 500mA to 1A), and thermal resistance characteristics. Consult the official Toshiba datasheet for detailed electrical parameters and application guidelines. The 'AF' designation usually indicates a surface-mount package type, such as a SOT-89 or similar.