The TA7787P is a monolithic integrated circuit produced by Toshiba Semiconductor and Storage, designed for use as a preamplifier in audio applications. It's characterized by its low noise and high gain capabilities, making it well-suited for amplifying weak audio signals to a usable level for further processing or playback. Like other ICs in the TA77xx series, the TA7787P is designed to operate from a single power supply, which simplifies circuit design and reduces the number of external components required.
Applications
- Audio preamplifiers in stereo systems
- Microphone preamplifiers
- Tape recorder preamplifiers
- Portable audio devices (e.g., MP3 players, radios)
- Audio mixers and consoles
Features
- Single power supply operation
- Low noise figure for high-quality audio amplification
- High voltage gain for weak signal amplification
- Wide operating voltage range to accommodate different power supply configurations
- Compact package for space-constrained applications
Benefits
- Enhanced audio signal clarity due to low noise amplification
- Simplified circuit design with fewer external components
- Versatile application in various audio systems
- Cost-effective solution for audio signal amplification
- Easy integration into existing audio circuits
The TA7787P is designed for easy integration into a wide range of audio systems. Its low noise characteristics ensure that the amplified audio signal retains a high degree of fidelity. The high gain allows it to amplify very weak signals, making it suitable for applications where the initial signal strength is low. The single power supply operation further simplifies the overall design process, leading to reduced component counts and lower costs.
Technical Specifications: While exact specifications may vary, typical parameters include a supply voltage range (e.g., 4.5V to 16V), open-loop voltage gain (e.g., 70dB), and input noise voltage (e.g., 1.5uV). Refer to the official Toshiba datasheet for detailed electrical characteristics and application notes. The package is typically a through-hole type (e.g., DIP) or a surface-mount type (e.g., SOP), depending on the specific variant.