EN
  • EN
  • DE

4N25S-TA1-AD

Part No 4N25S-TA1-AD
Manufacturer Lite-On Inc.
Catalog OEM Parts (0 - 9)
Description Optocoupler DC-IN 1-Channel Transistor with Base DC-OUT 6-Pin PDIP SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 991881-4N25S-TA1-AD
Categories OEM Parts(0-9)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 4N25S-TA1-AD CAD Model

Description

The 4N25S-TA1-AD is a general-purpose optocoupler from Lite-On Inc. It consists of a gallium arsenide infrared emitting diode coupled with a silicon NPN phototransistor in a standard 6-pin DIP package. Optocouplers provide electrical isolation between input and output circuits, allowing signals to be transmitted without a direct electrical connection. This is crucial for protecting sensitive circuits from high voltages or noise.

Applications:

  • Industrial control equipment
  • Computer-peripheral interface
  • Microprocessor systems
  • Solid-state relays
  • Telecommunications equipment

Features:

  • High isolation voltage (typically 5 kV)
  • Current transfer ratio (CTR) of 20% (min) at IF = 10 mA, VCE = 10V
  • High BVCEO (minimum 70V)
  • Operating temperature range: -30°C to +100°C
  • DIP-6 package

Benefits:

  • Provides electrical isolation, protecting sensitive circuits
  • Reduces noise and interference in signal transmission
  • Enables safe control of high-voltage circuits
  • Offers a compact and reliable solution for signal isolation

Additional Details:

The 4N25S-TA1-AD optocoupler is commonly used to isolate control signals from power circuits. The current transfer ratio (CTR) is an important parameter, indicating the ratio of output current to input current. The higher the CTR, the more efficient the signal transfer. This particular part has a minimum CTR of 20% under specified test conditions. It's crucial to consult the datasheet for detailed electrical characteristics and application guidelines. The device’s high isolation voltage ensures robust protection against voltage spikes and surges. The operating temperature range makes it suitable for various industrial environments. The standard DIP package simplifies mounting and soldering.

You May Also Be Interested in

Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
IBM
Need more? Email Us
Texas Instruments
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1448 $57.9200
975+ $0.1189 $115.9275
1,510+ $0.1150 $173.6500
2,075+ $0.1113 $230.9475
2,685+ $0.1076 $288.9060
3,590+ $0.0966 $346.7940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess