EN
  • EN
  • DE

TA7658P

Part No TA7658P
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description DUAL PREAMPLIFIER FOR TAPE RECORDER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1263855-TA7658P
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA7658P CAD Model

Description

The TA7658P is a monolithic integrated circuit designed for use in FM front-end applications. Manufactured by Toshiba Semiconductor and Storage, this IC incorporates an RF amplifier, mixer, and local oscillator, streamlining the design of FM receivers. Its high performance and low noise characteristics make it suitable for a variety of FM radio applications, from portable radios to car audio systems.

Applications

  • FM Radio Receivers: Used as the front-end amplifier and mixer in FM radio receivers for signal amplification and frequency conversion.
  • Car Audio Systems: Integrated into car audio receivers to improve FM reception quality.
  • Portable Radios: Enables the construction of compact and efficient portable FM radios.
  • Wireless Communication Devices: Can be employed in wireless devices that require FM reception capabilities.
  • FM Tuners: Used in dedicated FM tuner modules for high-fidelity audio reception.

Features

  • RF Amplifier: Provides high gain and low noise amplification of the received FM signal.
  • Mixer: Converts the amplified RF signal to an intermediate frequency (IF) for further processing.
  • Local Oscillator: Generates the necessary oscillation signal for the mixing process.
  • Low Noise Figure: Ensures high sensitivity and clear reception of weak FM signals.
  • Wide Operating Voltage Range: Offers flexibility in power supply design.

Benefits

  • Simplified Design: Integrates multiple functions into a single IC, reducing the number of external components required and simplifying circuit design.
  • Improved Performance: Provides high gain, low noise, and excellent signal handling capabilities for enhanced FM reception.
  • Cost-Effective Solution: Reduces the overall cost of FM receiver systems by integrating multiple functions into a single chip.
  • Compact Size: Enables the development of smaller and more portable FM radio devices.
  • Enhanced Reliability: Designed for stable and reliable operation in various environmental conditions.

The TA7658P operates by receiving an FM signal through an antenna. The RF amplifier stage amplifies this weak signal while minimizing noise. The amplified signal is then fed into the mixer, where it is combined with the signal generated by the local oscillator. This mixing process converts the FM signal to an intermediate frequency (IF), which is typically 10.7 MHz. The IF signal is then passed on to subsequent stages for further amplification, filtering, and demodulation to recover the audio signal. The low noise figure of the TA7658P is crucial for receiving weak FM signals clearly. Its integrated design simplifies the construction of FM receivers, reduces component count, and improves overall system performance.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess